Mini-Circuits Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω ZFSWA2-63DR+

Description
The ZFSWA2-63DR+ is a great general purpose SPDT solid state absorptive RF switch. With its broad fre- quency range, fast 35 ns switching time and excellent RF performance, the ZFSWA2-63DR+ is an excellent choice for many applications. In addition to it’s versatility within system block diagrams, the ZFSWA2-63DR+ is designed for easy integration into your prototype design applications. Note: This model is same as ZFSWA2R-63DR+ except RF1 and RF2 ports are interchanged.
Request a Quote
Description
The ZFSWA2-63DR+ is a great general purpose SPDT solid state absorptive RF switch. With its broad fre- quency range, fast 35 ns switching time and excellent RF performance, the ZFSWA2-63DR+ is an excellent choice for many applications. In addition to it’s versatility within system block diagrams, the ZFSWA2-63DR+ is designed for easy integration into your prototype design applications. Note: This model is same as ZFSWA2R-63DR+ except RF1 and RF2 ports are interchanged.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZFSWA2-63DR+ is an absorptive SPDT RF switch designed for wireless applications with a 500 to 6000 MHz bandwidth and 50 Ω impedance. It operates from a single 3 to 5 V supply with a control current of 5 µA and features a 35 ns switching time and 25 ns rise/fall time. The device exhibits 65 dB typical isolation at 1 GHz and 1.4 dB typical insertion loss. Housed in a rugged ZZ1322 case, it supports an operating temperature range of -55°C to 100°C and includes an internal CMOS driver with integrated decoupling. The switch is RoHS compliant and ESD rated as Class 1A (HBM), Class A (MM), and Class III (CDM).

Datasheet Summary
Powered by GS/AI

The ZFSWA2-63DR+ is an absorptive SPDT RF switch designed for wireless applications with a 500 to 6000 MHz bandwidth and 50 Ω impedance. It operates from a single 3 to 5 V supply with a control current of 5 µA and features a 35 ns switching time and 25 ns rise/fall time. The device exhibits 65 dB typical isolation at 1 GHz and 1.4 dB typical insertion loss. Housed in a rugged ZZ1322 case, it supports an operating temperature range of -55°C to 100°C and includes an internal CMOS driver with integrated decoupling. The switch is RoHS compliant and ESD rated as Class 1A (HBM), Class A (MM), and Class III (CDM).

Suppliers

Company
Product
Description
Supplier Links
Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω - ZFSWA2-63DR+ - Mini-Circuits
Brooklyn, NY, United States
Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω
ZFSWA2-63DR+
Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω ZFSWA2-63DR+
The ZFSWA2-63DR+ is a great general purpose SPDT solid state absorptive RF switch. With its broad fre- quency range, fast 35 ns switching time and excellent RF performance, the ZFSWA2-63DR+ is an excellent choice for many applications. In addition to it’s versatility within system block diagrams, the ZFSWA2-63DR+ is designed for easy integration into your prototype design applications. Note: This model is same as ZFSWA2R-63DR+ except RF1 and RF2 ports are interchanged.

The ZFSWA2-63DR+ is a great general purpose SPDT solid state absorptive RF switch. With its broad fre- quency range, fast 35 ns switching time and excellent RF performance, the ZFSWA2-63DR+ is an excellent choice for many applications. In addition to it’s versatility within system block diagrams, the ZFSWA2-63DR+ is designed for easy integration into your prototype design applications. Note: This model is same as ZFSWA2R-63DR+ except RF1 and RF2 ports are interchanged.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZFSWA2-63DR+
Product Name Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 500 to 6000 MHz
Insertion Loss 1 to 2.6 dB
Isolation 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Mechanical SP8T Absorptive Switch, DC - 12 GHz, 50Ω - RCM-2SP8T-12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZAS-3+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
Millimeter Wave Switches (DC-50 GHz), 4 x Reflective SPDT - RC-4SPDT-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
Reflective SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω - MSW2-50+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5000 MHz
View Details