Mini-Circuits Reflective SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω MSW2-50+

Description
Mini-Circuits’ MSW2-50+ is a reflective GaAs MESFET SPDT MMIC Switch supporting a wide range of switching applications from DC to 5000 MHz. This model provides high isolation and ultra-fast switching 5ns Rise/Fall time. It is produced using GaAs MESFET process and comes in a tiny 3x3mm QFN package rated MSL1.
Request a Quote
Description
Mini-Circuits’ MSW2-50+ is a reflective GaAs MESFET SPDT MMIC Switch supporting a wide range of switching applications from DC to 5000 MHz. This model provides high isolation and ultra-fast switching 5ns Rise/Fall time. It is produced using GaAs MESFET process and comes in a tiny 3x3mm QFN package rated MSL1.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSW2-50+ is a reflective GaAs MESFET SPDT MMIC RF switch designed for applications from DC to 5000 MHz, featuring a 3x3mm QFN package with MSL1 moisture sensitivity rating. It provides typ. 53 dB isolation at 1 GHz, 0.7 dB insertion loss at 1 GHz, +54 dBm IP3 at 1 GHz, and 5 ns rise/fall time, with control voltage levels of -8 V to -5 V and typ. 6 µA current consumption. The device is RoHS compliant and meets ESD HBM Class 1A and IPC/JEDEC J-STD-020D MSL1 standards.

Datasheet Summary
Powered by GS/AI

The MSW2-50+ is a reflective GaAs MESFET SPDT MMIC RF switch designed for applications from DC to 5000 MHz, featuring a 3x3mm QFN package with MSL1 moisture sensitivity rating. It provides typ. 53 dB isolation at 1 GHz, 0.7 dB insertion loss at 1 GHz, +54 dBm IP3 at 1 GHz, and 5 ns rise/fall time, with control voltage levels of -8 V to -5 V and typ. 6 µA current consumption. The device is RoHS compliant and meets ESD HBM Class 1A and IPC/JEDEC J-STD-020D MSL1 standards.

Suppliers

Company
Product
Description
Supplier Links
Reflective SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω - MSW2-50+ - Mini-Circuits
Brooklyn, NY, United States
Reflective SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω
MSW2-50+
Reflective SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω MSW2-50+
Mini-Circuits’ MSW2-50+ is a reflective GaAs MESFET SPDT MMIC Switch supporting a wide range of switching applications from DC to 5000 MHz. This model provides high isolation and ultra-fast switching 5ns Rise/Fall time. It is produced using GaAs MESFET process and comes in a tiny 3x3mm QFN package rated MSL1.

Mini-Circuits’ MSW2-50+ is a reflective GaAs MESFET SPDT MMIC Switch supporting a wide range of switching applications from DC to 5000 MHz. This model provides high isolation and ultra-fast switching 5ns Rise/Fall time. It is produced using GaAs MESFET process and comes in a tiny 3x3mm QFN package rated MSL1.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number MSW2-50+
Product Name Reflective SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 0.5000 to 2.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 5SP4T & 5SPDT, DC - 18 GHz, TTL, 3U, SMA - ZT-375-TTL - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Control Interface TTL
View Details
Solid-State Switch Assembly, SP64T, 10 - 8500 MHz, 2U, SMA - ZTS-1SP64T-852 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA; Type N
Frequency Range 10 to 8500 MHz
View Details
Absorptive SPDT, Solid State Switch, 10 MHz - 6 GHz, 50Ω - U2C-1SP2T-63VH - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Reflective SPDT, SMT Solid State Switch, 5 - 6000 MHz, 50Ω - JSW2-63VHDRG+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 6000 MHz
View Details
3 suppliers