The RC-4SPDT-50 is a 4-channel mechanical SPDT switch matrix designed for RF signal routing from DC to 50 GHz with 50 Ω impedance and 2.4 mm female connectors. It features a rugged metal case measuring 6.0 x 4.5 x 2.25 inches, with front-panel RF connections, and is controlled via USB or Ethernet. The switches are failsafe and break-before-make, rated for 2 million cycles, with a cold switching power handling of 3 W. All specifications are valid from 0°C to 40°C operating temperature. Full software support includes a Windows GUI and APIs for Linux and Windows systems.
Mini-Circuits’ RC-4SPDT-50 houses 4 electro-mechanical SPDT switches operating over an extremely wide bandwidth, from DC to 50 GHz with high isolation and low insertion loss. The reflective switches are of a failsafe and break-before-make- configuration, with a lifetime of 2 million switching cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (6.0 x 4.5 x 2.25”) with all 2.4 mm (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
| Mini-Circuits | |
|---|---|
| Product Category | RF Switches |
| Product Number | RC-4SPDT-50 |
| Product Name | Millimeter Wave Switches (DC-50 GHz), 4 x Reflective SPDT |
| Package Type | Connectorized |
| Operating Temperature | 0.0 to 40 C (32 to 104 F) |
| Frequency Range | 50000 MHz |