Mini-Circuits Reflective SPDT, Solid State Switch, DC - 4600 MHz, 50Ω ZFSW-2-46

Description
Reflective SPDT, Solid State Switch, DC - 4600 MHz, 50Ω
Request a Quote
Description
Reflective SPDT, Solid State Switch, DC - 4600 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZFSW-2-46 is a reflective SPDT solid-state coaxial switch designed for DC to 4.6 GHz applications, featuring SMA connectors and a G144 case style measuring 31.75 mm x 31.75 mm x 16.00 mm. It supports a maximum input power of +30 dBm, with limits of +27 dBm from 100-500 MHz and +24 dBm from DC to 100 MHz. Typical insertion loss ranges from 0.9 dB at DC-200 MHz to 1.8 dB at 1-3 GHz and 2.8 dB at 3-4.6 GHz. Isolation exceeds 50 dB typical across the band, with VSWR held to 1.3:1 typical. The control interface operates with negative voltages from -5 V to -8 V, drawing 2.5 mA typical at -8 V, with switching times of 4 ns turn-on and 2.5 ns turn-off. Operating temperature extends from -55°C to 100°C, and storage temperature reaches 150°C.

Datasheet Summary
Powered by GS/AI

The ZFSW-2-46 is a reflective SPDT solid-state coaxial switch designed for DC to 4.6 GHz applications, featuring SMA connectors and a G144 case style measuring 31.75 mm x 31.75 mm x 16.00 mm. It supports a maximum input power of +30 dBm, with limits of +27 dBm from 100-500 MHz and +24 dBm from DC to 100 MHz. Typical insertion loss ranges from 0.9 dB at DC-200 MHz to 1.8 dB at 1-3 GHz and 2.8 dB at 3-4.6 GHz. Isolation exceeds 50 dB typical across the band, with VSWR held to 1.3:1 typical. The control interface operates with negative voltages from -5 V to -8 V, drawing 2.5 mA typical at -8 V, with switching times of 4 ns turn-on and 2.5 ns turn-off. Operating temperature extends from -55°C to 100°C, and storage temperature reaches 150°C.

Suppliers

Company
Product
Description
Supplier Links
Reflective SPDT, Solid State Switch, DC - 4600 MHz, 50Ω - ZFSW-2-46 - Mini-Circuits
Brooklyn, NY, United States
Reflective SPDT, Solid State Switch, DC - 4600 MHz, 50Ω
ZFSW-2-46
Reflective SPDT, Solid State Switch, DC - 4600 MHz, 50Ω ZFSW-2-46
Reflective SPDT, Solid State Switch, DC - 4600 MHz, 50Ω

Reflective SPDT, Solid State Switch, DC - 4600 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZFSW-2-46
Product Name Reflective SPDT, Solid State Switch, DC - 4600 MHz, 50Ω
Operating Temperature -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Solid State Switch, 100 MHz - 30 GHz, 50Ω - USB-1SP4T-34 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 30000 MHz
View Details
Non-Blocking Switch Matrix, 30 x 10, 0.6 - 6 GHz, 4U, SMA - ZT-30X10NB - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 6000 MHz
Insertion Loss 19 dB
View Details
Absorptive SPDT, Solid State Switch, DC - 8 GHz, 50Ω - USB-2SP2T-DCH - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Mechanical Switch Assembly, 6 x SP6T, DC - 40 GHz, 2U, 2.92 mm - ZT-6SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40 MHz
Isolation 90 dB
View Details