Mini-Circuits Non-Blocking Switch Matrix, 30 x 10, 0.6 - 6 GHz, 4U, SMA ZT-30X10NB

Description
Mini-Circuits’ ZT-30X10NB is a high performance 30 by 10 non-blocking switch matrix, operating over a wide bandwidth from 600 MHz to 6 GHz. The system is integrated into a 19-inch rack-mountable chassis with 10 RF ports (B1 to B10) on the front panel and 30 RF ports (A1 to A30) on the rear, all SMA female. The non-blocking configuration supports up to 10 active switch paths at any time, with a single “A” port able to connect to any combination of “B” ports, including all 10 at the same time. The matrix is bi-directional so the “A” and “B” ports can be used interchangeably as both inputs and outputs. The switch matrix can be controlled via USB or Ethernet (supporting HTTP & Telnet protocols). Full software support is provided, including our user-friendly GUI application for Windows and a flexible API with programming instructions for Windows and Linux environments. The daisy-chain control interface further simplifies control integration by allowing multiple switch racks to be interconnected via their respective serial in and out connections. The complete set of daisy-chained matrices can then be independently controlled through a single USB / Ethernet connection.
Request a Quote
Description
Mini-Circuits’ ZT-30X10NB is a high performance 30 by 10 non-blocking switch matrix, operating over a wide bandwidth from 600 MHz to 6 GHz. The system is integrated into a 19-inch rack-mountable chassis with 10 RF ports (B1 to B10) on the front panel and 30 RF ports (A1 to A30) on the rear, all SMA female. The non-blocking configuration supports up to 10 active switch paths at any time, with a single “A” port able to connect to any combination of “B” ports, including all 10 at the same time. The matrix is bi-directional so the “A” and “B” ports can be used interchangeably as both inputs and outputs. The switch matrix can be controlled via USB or Ethernet (supporting HTTP & Telnet protocols). Full software support is provided, including our user-friendly GUI application for Windows and a flexible API with programming instructions for Windows and Linux environments. The daisy-chain control interface further simplifies control integration by allowing multiple switch racks to be interconnected via their respective serial in and out connections. The complete set of daisy-chained matrices can then be independently controlled through a single USB / Ethernet connection.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZT-30X10NB is a 30 by 10 non-blocking RF switch matrix operating from 600 MHz to 6 GHz with 50 Ω impedance, designed for signal routing in test and automation systems. It is housed in a 19-inch rack-mountable chassis with 5U height, featuring 30 SMA female ports on the rear and 10 SMA female ports on the front. The matrix supports up to 10 simultaneous bi-directional paths, with isolation greater than 75 dB between disconnected ports and return loss better than 15 dB. Control is available via USB HID and Ethernet (HTTP, Telnet), and multiple units can be daisy-chained for centralized operation. Input power handling is +18 dBm for cold and hot switching.

Datasheet Summary
Powered by GS/AI

The ZT-30X10NB is a 30 by 10 non-blocking RF switch matrix operating from 600 MHz to 6 GHz with 50 Ω impedance, designed for signal routing in test and automation systems. It is housed in a 19-inch rack-mountable chassis with 5U height, featuring 30 SMA female ports on the rear and 10 SMA female ports on the front. The matrix supports up to 10 simultaneous bi-directional paths, with isolation greater than 75 dB between disconnected ports and return loss better than 15 dB. Control is available via USB HID and Ethernet (HTTP, Telnet), and multiple units can be daisy-chained for centralized operation. Input power handling is +18 dBm for cold and hot switching.

Suppliers

Company
Product
Description
Supplier Links
Non-Blocking Switch Matrix, 30 x 10, 0.6 - 6 GHz, 4U, SMA - ZT-30X10NB - Mini-Circuits
Brooklyn, NY, United States
Non-Blocking Switch Matrix, 30 x 10, 0.6 - 6 GHz, 4U, SMA
ZT-30X10NB
Non-Blocking Switch Matrix, 30 x 10, 0.6 - 6 GHz, 4U, SMA ZT-30X10NB
Mini-Circuits’ ZT-30X10NB is a high performance 30 by 10 non-blocking switch matrix, operating over a wide bandwidth from 600 MHz to 6 GHz. The system is integrated into a 19-inch rack-mountable chassis with 10 RF ports (B1 to B10) on the front panel and 30 RF ports (A1 to A30) on the rear, all SMA female. The non-blocking configuration supports up to 10 active switch paths at any time, with a single “A” port able to connect to any combination of “B” ports, including all 10 at the same time. The matrix is bi-directional so the “A” and “B” ports can be used interchangeably as both inputs and outputs. The switch matrix can be controlled via USB or Ethernet (supporting HTTP & Telnet protocols). Full software support is provided, including our user-friendly GUI application for Windows and a flexible API with programming instructions for Windows and Linux environments. The daisy-chain control interface further simplifies control integration by allowing multiple switch racks to be interconnected via their respective serial in and out connections. The complete set of daisy-chained matrices can then be independently controlled through a single USB / Ethernet connection.

Mini-Circuits’ ZT-30X10NB is a high performance 30 by 10 non-blocking switch matrix, operating over a wide bandwidth from 600 MHz to 6 GHz. The system is integrated into a 19-inch rack-mountable chassis with 10 RF ports (B1 to B10) on the front panel and 30 RF ports (A1 to A30) on the rear, all SMA female. The non-blocking configuration supports up to 10 active switch paths at any time, with a single “A” port able to connect to any combination of “B” ports, including all 10 at the same time. The matrix is bi-directional so the “A” and “B” ports can be used interchangeably as both inputs and outputs. The switch matrix can be controlled via USB or Ethernet (supporting HTTP & Telnet protocols). Full software support is provided, including our user-friendly GUI application for Windows and a flexible API with programming instructions for Windows and Linux environments. The daisy-chain control interface further simplifies control integration by allowing multiple switch racks to be interconnected via their respective serial in and out connections. The complete set of daisy-chained matrices can then be independently controlled through a single USB / Ethernet connection.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZT-30X10NB
Product Name Non-Blocking Switch Matrix, 30 x 10, 0.6 - 6 GHz, 4U, SMA
Connector SMA
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Solid State Switch, 1 MHz - 6 GHz, 50Ω - USB-SP4T-63 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Reflective SP4T, Plug-in Pin Diode Switch, 10 - 2500 MHz, 50Ω - TOSW-425+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Four Throw
View Details
Millimeter Wave Switches (DC-40 GHz), 8 x Absorptive SPDT - RC-8SPDT-A40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
Mechanical Switch Rack (4 x Absorptive SPDT), DC - 18 GHz - ZTRC-4SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details