Mini-Circuits Mechanical Switch Assembly, 6 x SP6T, DC - 40 GHz, 2U, 2.92 mm ZT-6SP6T-40

Description
Mini-Circuits’ ZT-6SP6T-40 houses 6 independently controlled electro-mechanical SP6T switches. Each switch operates over an exceptionally wide bandwidth from DC to 40 GHz with high isolation and low insertion loss. The absorptive switches are failsafe / normally open with a break-before-make configuration and lifetime of 2 million switching cycles when used within the noted specifications. The switches are housed in a slim 19-inch rack chassis with all 2.92 mm (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Description
Mini-Circuits’ ZT-6SP6T-40 houses 6 independently controlled electro-mechanical SP6T switches. Each switch operates over an exceptionally wide bandwidth from DC to 40 GHz with high isolation and low insertion loss. The absorptive switches are failsafe / normally open with a break-before-make configuration and lifetime of 2 million switching cycles when used within the noted specifications. The switches are housed in a slim 19-inch rack chassis with all 2.92 mm (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' ZT-6SP6T-40 is a 2U rack-mountable mechanical switch assembly containing six independently controlled SP6T absorptive switches, each operating from DC to 40 GHz with 50 Ω impedance and 2.92 mm female RF connectors on the front panel. The switches feature a break-before-make configuration, 2 million cycle lifetime, fail-safe normally open operation, and LED status indicators. Control is supported via USB or Ethernet using SSH, HTTP, or Telnet protocols. The unit has a slim 19-inch chassis, weighs 4480 grams, and includes a USB cable, Ethernet cable, SMA wrench, and AC power cord. Software support includes a Windows GUI and APIs for Windows and Linux environments.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' ZT-6SP6T-40 is a 2U rack-mountable mechanical switch assembly containing six independently controlled SP6T absorptive switches, each operating from DC to 40 GHz with 50 Ω impedance and 2.92 mm female RF connectors on the front panel. The switches feature a break-before-make configuration, 2 million cycle lifetime, fail-safe normally open operation, and LED status indicators. Control is supported via USB or Ethernet using SSH, HTTP, or Telnet protocols. The unit has a slim 19-inch chassis, weighs 4480 grams, and includes a USB cable, Ethernet cable, SMA wrench, and AC power cord. Software support includes a Windows GUI and APIs for Windows and Linux environments.

Suppliers

Company
Product
Description
Supplier Links
Mechanical Switch Assembly, 6 x SP6T, DC - 40 GHz, 2U, 2.92 mm - ZT-6SP6T-40 - Mini-Circuits
Brooklyn, NY, United States
Mechanical Switch Assembly, 6 x SP6T, DC - 40 GHz, 2U, 2.92 mm
ZT-6SP6T-40
Mechanical Switch Assembly, 6 x SP6T, DC - 40 GHz, 2U, 2.92 mm ZT-6SP6T-40
Mini-Circuits’ ZT-6SP6T-40 houses 6 independently controlled electro-mechanical SP6T switches. Each switch operates over an exceptionally wide bandwidth from DC to 40 GHz with high isolation and low insertion loss. The absorptive switches are failsafe / normally open with a break-before-make configuration and lifetime of 2 million switching cycles when used within the noted specifications. The switches are housed in a slim 19-inch rack chassis with all 2.92 mm (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Mini-Circuits’ ZT-6SP6T-40 houses 6 independently controlled electro-mechanical SP6T switches. Each switch operates over an exceptionally wide bandwidth from DC to 40 GHz with high isolation and low insertion loss. The absorptive switches are failsafe / normally open with a break-before-make configuration and lifetime of 2 million switching cycles when used within the noted specifications. The switches are housed in a slim 19-inch rack chassis with all 2.92 mm (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZT-6SP6T-40
Product Name Mechanical Switch Assembly, 6 x SP6T, DC - 40 GHz, 2U, 2.92 mm
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP6T, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2SP6T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Absorptive SP4T, Solid State Switch, 100 MHz - 18 GHz, 50Ω - USB-1SP4T-183 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 18000 MHz
View Details
Dual Mechanical SP8T Absorptive Switch, DC - 26.5 GHz, 50Ω - RCM-2SP8T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω - KSWA-2-46+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details