Mini-Circuits 24 Ways Power Splitter, 1 - 200 MHz, 75Ω ZFSC-24-11-75

Description
24 Ways Power Splitter, 1 - 200 MHz, 75Ω
Request a Quote
Description
24 Ways Power Splitter, 1 - 200 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ZFSC-24-11-75 is a 24-way 0° coaxial power splitter/combiner designed for 75Ω systems from 1 to 200 MHz, with BNC connectors and a case style R31 measuring 236.47 mm in length, 40.64 mm in width, and 38.10 mm in height. It offers a maximum power input of 1 W, maximum internal dissipation of 0.87 W, and operates across a temperature range of -55°C to 100°C. Typical insertion loss is 0.8 dB, with minimum isolation of 20 dB and a maximum VSWR of 1.33. Performance specifications include an amplitude unbalance of up to 2.0 dB and a phase unbalance of up to 12.12°.

Datasheet Summary
Powered by GS/AI

ZFSC-24-11-75 is a 24-way 0° coaxial power splitter/combiner designed for 75Ω systems from 1 to 200 MHz, with BNC connectors and a case style R31 measuring 236.47 mm in length, 40.64 mm in width, and 38.10 mm in height. It offers a maximum power input of 1 W, maximum internal dissipation of 0.87 W, and operates across a temperature range of -55°C to 100°C. Typical insertion loss is 0.8 dB, with minimum isolation of 20 dB and a maximum VSWR of 1.33. Performance specifications include an amplitude unbalance of up to 2.0 dB and a phase unbalance of up to 12.12°.

Suppliers

Company
Product
Description
Supplier Links
24 Ways Power Splitter, 1 - 200 MHz, 75Ω - ZFSC-24-11-75 - Mini-Circuits
Brooklyn, NY, United States
24 Ways Power Splitter, 1 - 200 MHz, 75Ω
ZFSC-24-11-75
24 Ways Power Splitter, 1 - 200 MHz, 75Ω ZFSC-24-11-75
24 Ways Power Splitter, 1 - 200 MHz, 75Ω

24 Ways Power Splitter, 1 - 200 MHz, 75Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZFSC-24-11-75
Product Name 24 Ways Power Splitter, 1 - 200 MHz, 75Ω
0º Power Divider Division: 4-Way
Unlock Full Specs
to access all available technical data

Similar Products

3MHZ 750MHZ Rf Power Divider Splitter - 851-JPS-2-1W+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Core & Wire Magic Tee, 1 - 300 MHz, 50Ω - AMT-32+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 1.00 to 300.00 MHz
Insertion Loss 0.50 dB
View Details
2 suppliers
RF Power Dividers/Splitters - 3157-SCG-2-242+TR-ND - DigiKey
Specs
Package Type / Form Factor 0805 (2012 Metric), 6 PC Pad
Insertion Loss 0.80 dB
Isolation 9.00 dB
View Details
4 suppliers