Mini-Circuits RF Power Dividers/Splitters JPS-2-1W+

Description
RF Power Divider 3MHz ~ 750MHz Isolation (Min) 20dB, 4° Imbalance (Max) 6-SMD, J-Lead
Request a Quote Datasheet
Description
RF Power Divider 3MHz ~ 750MHz Isolation (Min) 20dB, 4° Imbalance (Max) 6-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-JPS-2-1W+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-JPS-2-1W+CT-ND
RF Power Dividers/Splitters 3157-JPS-2-1W+CT-ND
RF Power Divider 3MHz ~ 750MHz Isolation (Min) 20dB, 4° Imbalance (Max) 6-SMD, J-Lead

RF Power Divider 3MHz ~ 750MHz Isolation (Min) 20dB, 4° Imbalance (Max) 6-SMD, J-Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-JPS-2-1W+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-JPS-2-1W+DKR-ND
RF Power Dividers/Splitters 3157-JPS-2-1W+DKR-ND
RF Power Divider 3MHz ~ 750MHz Isolation (Min) 20dB, 4° Imbalance (Max) 6-SMD, J-Lead

RF Power Divider 3MHz ~ 750MHz Isolation (Min) 20dB, 4° Imbalance (Max) 6-SMD, J-Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-JPS-2-1W+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-JPS-2-1W+TR-ND
RF Power Dividers/Splitters 3157-JPS-2-1W+TR-ND
RF Power Divider 3MHz ~ 750MHz Isolation (Min) 20dB, 4° Imbalance (Max) 6-SMD, J-Lead

RF Power Divider 3MHz ~ 750MHz Isolation (Min) 20dB, 4° Imbalance (Max) 6-SMD, J-Lead

Buy Now Datasheet
3MHZ 750MHZ Rf Power Divider Splitter - 851-JPS-2-1W+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3MHZ 750MHZ Rf Power Divider Splitter
851-JPS-2-1W+
3MHZ 750MHZ Rf Power Divider Splitter 851-JPS-2-1W+
RF PWR DVDR 3MHZ-750MHZ 6SMD Product overview: JPS-2-1W+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ, 750MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 3MHZ, 750MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-JPS-2-1W+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 3MHZ-750MHZ 6SMD Product overview: JPS-2-1W+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ, 750MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 3MHZ, 750MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-JPS-2-1W+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - JPS-2-1W+ - JPS-2-1W+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - JPS-2-1W+
JPS-2-1W+
RF Power Dividers/Splitters - JPS-2-1W+ JPS-2-1W+
Manufacturer: Mini-Circuits Win Source Part Number: 876229-JPS-2-1W+ Features: RF Power Divider 3 MHz ~ 750 MHz Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-JPS-2-1W+TR, 3157-JPS-2-1W+CT, 3157-JPS-2-1W+DKR

Manufacturer: Mini-Circuits
Win Source Part Number: 876229-JPS-2-1W+
Features: RF Power Divider 3 MHz ~ 750 MHz
Package: Reel - TR
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-JPS-2-1W+TR, 3157-JPS-2-1W+CT, 3157-JPS-2-1W+DKR

Buy Now Datasheet
RF Power Dividers/Splitters - JPS-2-1W+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
JPS-2-1W+
RF Power Dividers/Splitters JPS-2-1W+
RF Power Divider 3 MHz ~ 750 MHz Isolation (Min) 20dB, 4° Imbalance (Max) 6-SMD, J-Lead

RF Power Divider 3 MHz ~ 750 MHz Isolation (Min) 20dB, 4° Imbalance (Max) 6-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-JPS-2-1W+CT-ND 851-JPS-2-1W+ JPS-2-1W+ JPS-2-1W+
Product Name RF Power Dividers/Splitters 3MHZ 750MHZ Rf Power Divider Splitter RF Power Dividers/Splitters - JPS-2-1W+ RF Power Dividers/Splitters
Package Type / Form Factor 6-SMD, J-Lead Tape & Reel (TR) 6-SMD, J-Lead
Insertion Loss 0.90 dB 0.90 dB 0.90 dB
Isolation 20.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.5 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD48157A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors Type N; N
View Details
4 way Power Divider SMA Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(500/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 2.50 dB
View Details
RF Power Dividers/Splitters - BP2C-5 - Quarktwin Technology Ltd.
Specs
Package Type / Form Factor 8-SOIC (0.154\", 3.90mm Width)
Frequency 810.00 to 960.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-81M-3G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 4000.00 MHz
Insertion Loss 1.00 dB
View Details