The AMT-32+ is a 2-way 0°/180° surface mount power splitter/combiner for 50Ω systems operating from 1 to 300 MHz. It features 0.2 dB typical amplitude unbalance, ±3° typical phase unbalance, and 35 dB typical isolation between S and J ports. Input power handling is up to 0.5 W. The device is housed in a CD636 case measuring 0.27 x 0.31 x 0.22 inches and operates from -40°C to 85°C. It is RoHS compliant.
Mini-Circuits' AMT-32+ is a wideband, 2 way, 0°/180° surface mount magic T splitter/combiner. It provides very low amplitude and phase unbalance with good isolation over the full frequency range. It handles up to 0.5W of input power and comes in a small case with excellent thermal performance (-40°C to 85°C operating).
CORE & WIRE MAGIC TEE, 1-300 MHZ
CORE & WIRE MAGIC TEE, 1-300 MHZ
CORE & WIRE MAGIC TEE, 1-300 MHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | AMT-32+ | 3157-AMT-32+TR-ND |
| Product Name | Core & Wire Magic Tee, 1 - 300 MHz, 50Ω | RF Power Dividers/Splitters |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Frequency | 1.00 to 300.00 MHz | |
| Insertion Loss | 0.50 dB | 0.70 dB |
| Isolation | 40.00 dB | 30.00 dB |