Mini-Circuits 1GHZ 2.4GHZ Rf Power Divider Splitter SCG-2-242+

Description
RF PWR DVDR 1GHZ-2.4GHZ 0805 Product overview: SCG-2-242+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHZ, 2.4GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1GHZ, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCG-2-242+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF PWR DVDR 1GHZ-2.4GHZ 0805 Product overview: SCG-2-242+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHZ, 2.4GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1GHZ, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCG-2-242+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1GHZ 2.4GHZ Rf Power Divider Splitter - 851-SCG-2-242+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1GHZ 2.4GHZ Rf Power Divider Splitter
851-SCG-2-242+
1GHZ 2.4GHZ Rf Power Divider Splitter 851-SCG-2-242+
RF PWR DVDR 1GHZ-2.4GHZ 0805 Product overview: SCG-2-242+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHZ, 2.4GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1GHZ, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCG-2-242+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 1GHZ-2.4GHZ 0805 Product overview: SCG-2-242+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHZ, 2.4GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1GHZ, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCG-2-242+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Power Dividers/Splitters - SCG-2-242+ - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Power Dividers/Splitters
SCG-2-242+
RF and Wireless - RF Power Dividers/Splitters SCG-2-242+
Win Source Part Number: 1373232-SCG-2-242+ Category: RF and Wireless - RF Power Dividers/Splitters Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active Frequency: 1 GHz ~ 2.4 GHz Package / Case: 0805 (2012 Metric), 6 PC Pad HTSUS: 8548.00.0000 Size / Dimension: 0.079" L x 0.049" W x 0.042" H (2.00mm x 1.25mm x 1.07mm) ECCN: EAR99 Insertion Loss: 0.8dB Specifications: Isolation (Min) 9dB, 20dB Return Loss, 5° Imbalance (Max)

Win Source Part Number: 1373232-SCG-2-242+
Category: RF and Wireless - RF Power Dividers/Splitters
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Mini-Circuits
Package: Tape & Reel
Product Status: Active
Frequency: 1 GHz ~ 2.4 GHz
Package / Case: 0805 (2012 Metric), 6 PC Pad
HTSUS: 8548.00.0000
Size / Dimension: 0.079" L x 0.049" W x 0.042" H (2.00mm x 1.25mm x 1.07mm)
ECCN: EAR99
Insertion Loss: 0.8dB
Specifications: Isolation (Min) 9dB, 20dB Return Loss, 5° Imbalance (Max)

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SCG-2-242+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCG-2-242+TR-ND
RF Power Dividers/Splitters 3157-SCG-2-242+TR-ND
RF Power Divider 1GHz ~ 2.4GHz Isolation (Min) 9dB, 20dB Return Loss, 5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

RF Power Divider 1GHz ~ 2.4GHz Isolation (Min) 9dB, 20dB Return Loss, 5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SCG-2-242+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCG-2-242+CT-ND
RF Power Dividers/Splitters 3157-SCG-2-242+CT-ND
RF PWR DVDR 1GHZ-2.4GHZ 0805

RF PWR DVDR 1GHZ-2.4GHZ 0805

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SCG-2-242+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCG-2-242+DKR-ND
RF Power Dividers/Splitters 3157-SCG-2-242+DKR-ND
RF PWR DVDR 1GHZ-2.4GHZ 0805

RF PWR DVDR 1GHZ-2.4GHZ 0805

Buy Now Datasheet
RF Power Dividers/Splitters - SCG-2-242+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SCG-2-242+
RF Power Dividers/Splitters SCG-2-242+
RF Power Divider 1 GHz ~ 2.4 GHz Isolation (Min) 9dB, 20dB Return Loss, 5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

RF Power Divider 1 GHz ~ 2.4 GHz Isolation (Min) 9dB, 20dB Return Loss, 5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 851-SCG-2-242+ SCG-2-242+ 3157-SCG-2-242+TR-ND SCG-2-242+
Product Name 1GHZ 2.4GHZ Rf Power Divider Splitter RF and Wireless - RF Power Dividers/Splitters RF Power Dividers/Splitters RF Power Dividers/Splitters
Package Type / Form Factor Tape & Reel (TR) 0805 (2012 Metric), 6 PC Pad 0805 (2012 Metric), 6 PC Pad
Connectors SMD/SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MLDD 4-Way Power Dividers 7010180 - 7010180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 3.00 dB
View Details
4 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-4K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details
Hybrid Combiner - 5o2T1504221650 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details
Power Splitters/Combiners - WM4PD-0.4-4-B - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Connectors BNC
View Details