Mini-Circuits RF Power Dividers/Splitters - QCN-8+ QCN-8+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 285510-QCN-8+ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 285510-QCN-8+ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - QCN-8+ - QCN-8+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - QCN-8+
QCN-8+
RF Power Dividers/Splitters - QCN-8+ QCN-8+
Manufacturer: Mini-Circuits Win Source Part Number: 285510-QCN-8+ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 285510-QCN-8+
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
RF Power Dividers/Splitters - 3157-QCN-8+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-QCN-8+TR-ND
RF Power Dividers/Splitters 3157-QCN-8+TR-ND
RF Power Divider 450MHz ~ 750MHz Isolation (Min) 13dB, 8° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 450MHz ~ 750MHz Isolation (Min) 13dB, 8° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet
450MHZ 750MHZ Rf Power Divider Splitter - 851-QCN-8+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MHZ 750MHZ Rf Power Divider Splitter
851-QCN-8+
450MHZ 750MHZ Rf Power Divider Splitter 851-QCN-8+
RF PWR DVDR 450MHZ-750MHZ 6SMD Product overview: QCN-8+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ, 750MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 450MHZ, 750MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCN-8+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 450MHZ-750MHZ 6SMD Product overview: QCN-8+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ, 750MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 450MHZ, 750MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCN-8+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - QCN-8+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
QCN-8+
RF Power Dividers/Splitters QCN-8+
RF Power Divider 450 MHz ~ 750 MHz Isolation (Min) 13dB, 8° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 450 MHz ~ 750 MHz Isolation (Min) 13dB, 8° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number QCN-8+ 3157-QCN-8+TR-ND 851-QCN-8+ QCN-8+
Product Name RF Power Dividers/Splitters - QCN-8+ RF Power Dividers/Splitters 450MHZ 750MHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 6-SMD, No Lead Tape & Reel (TR) 6-SMD, No Lead
Insertion Loss 0.60 dB 0.60 dB 0.60 dB
Isolation 13.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Vac Qualified 2-Way Power Divider 6005265-TV - 6005265-TV - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 500.00 to 26500.00 MHz
Amplitude Unbalance 0.50 dB
View Details
4 way Power Divider SMA Connectors From 0.5GHz to 6GHz Rated at 30 Watts (CW) - HRT-PD(500/6000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 6000.00 MHz
Insertion Loss 2.00 dB
View Details
Hybrid Combiner - 5o2T250230400 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Splitters/Combiners - WM16PD-6-40-K - Werbel Microwave LLC
Specs
0º Power Divider Division: 6-Way; 16-Way
Package Type / Form Factor Connectorized Module
Frequency 40000.00 MHz
View Details