Mini-Circuits BIAS TEE / SMA / RoHS ZFBT-6G+

Description
Mini-Circuits ’ ZFBT-6G+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 10 to 6000 MHz. It provides 40 dB typical DC-RF isolation and handles up to 0.5A DC current at the input. This model features rugged shielded construction with SMA connectors, providing excellent durability.
Request a Quote Datasheet
Description
Mini-Circuits ’ ZFBT-6G+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 10 to 6000 MHz. It provides 40 dB typical DC-RF isolation and handles up to 0.5A DC current at the input. This model features rugged shielded construction with SMA connectors, providing excellent durability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BIAS TEE / SMA / RoHS - ZFBT-6G+ - Mini-Circuits
Brooklyn, NY, United States
BIAS TEE / SMA / RoHS
ZFBT-6G+
BIAS TEE / SMA / RoHS ZFBT-6G+
Mini-Circuits ’ ZFBT-6G+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 10 to 6000 MHz. It provides 40 dB typical DC-RF isolation and handles up to 0.5A DC current at the input. This model features rugged shielded construction with SMA connectors, providing excellent durability.

Mini-Circuits ’ ZFBT-6G+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 10 to 6000 MHz. It provides 40 dB typical DC-RF isolation and handles up to 0.5A DC current at the input. This model features rugged shielded construction with SMA connectors, providing excellent durability.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number ZFBT-6G+
Product Name BIAS TEE / SMA / RoHS
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

54GHz 250mA Bias Tee - ZBT-V543-FT+ - Mini-Circuits
Specs
DC Voltage 25 volts
Frequency 0.0100 to 54 GHz
VSWR 1.2 :1
View Details
BIAS TEE / SURF MT / RoHS - RCBT-63+ - Mini-Circuits
Specs
Frequency 0.0100 to 6 GHz
VSWR 1.2 :1
Insertion Loss 0.6000 to 1.2 dB
View Details
BIAS TEE /N-CONN RoHS - ZFBT-33-75-FT+ - Mini-Circuits
Specs
Frequency 0.0100 to 3 GHz
VSWR 1.13 to 1.35 :1
Insertion Loss 0.1500 to 0.5000 dB
View Details
BIAS TEE / SMA / BKT / RoHS - ZFBT-4R2GB+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 0.0100 to 4.2 GHz
Insertion Loss 0.1500 dB
View Details