Mini-Circuits BIAS TEE / SMA / RoHS ZFBT-4R2GW+

Description
Mini-Circuits ’ ZFBT-4R2GW+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 0.1 to 4200 MHz. It provides 40 dB typical DC-RF isolation and handles up to 0.5A DC current at the input. This model features rugged shielded construction with SMA connectors, providing excellent durability.
Request a Quote
Description
Mini-Circuits ’ ZFBT-4R2GW+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 0.1 to 4200 MHz. It provides 40 dB typical DC-RF isolation and handles up to 0.5A DC current at the input. This model features rugged shielded construction with SMA connectors, providing excellent durability.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits ZFBT-4R2GW+ is a coaxial bias tee designed for wideband DC biasing applications from 0.1 to 4200 MHz, featuring SMA male and female connectors and rugged shielded construction. It has a 50-ohm impedance, 0.6 dB typical insertion loss up to 2100 MHz, and 40 dB typical DC-RF isolation. The device supports up to 500 mA DC current and 30 V DC voltage, with an operating case temperature range of -55°C to +100°C. It complies with RoHS standards and uses case style K18.

Datasheet Summary
Powered by GS/AI

Mini-Circuits ZFBT-4R2GW+ is a coaxial bias tee designed for wideband DC biasing applications from 0.1 to 4200 MHz, featuring SMA male and female connectors and rugged shielded construction. It has a 50-ohm impedance, 0.6 dB typical insertion loss up to 2100 MHz, and 40 dB typical DC-RF isolation. The device supports up to 500 mA DC current and 30 V DC voltage, with an operating case temperature range of -55°C to +100°C. It complies with RoHS standards and uses case style K18.

Suppliers

Company
Product
Description
Supplier Links
BIAS TEE / SMA / RoHS - ZFBT-4R2GW+ - Mini-Circuits
Brooklyn, NY, United States
BIAS TEE / SMA / RoHS
ZFBT-4R2GW+
BIAS TEE / SMA / RoHS ZFBT-4R2GW+
Mini-Circuits ’ ZFBT-4R2GW+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 0.1 to 4200 MHz. It provides 40 dB typical DC-RF isolation and handles up to 0.5A DC current at the input. This model features rugged shielded construction with SMA connectors, providing excellent durability.

Mini-Circuits ’ ZFBT-4R2GW+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 0.1 to 4200 MHz. It provides 40 dB typical DC-RF isolation and handles up to 0.5A DC current at the input. This model features rugged shielded construction with SMA connectors, providing excellent durability.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number ZFBT-4R2GW+
Product Name BIAS TEE / SMA / RoHS
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

BIAS TEE / RoHS - PBTC-3GW+ - Mini-Circuits
Specs
RoHS Compliant RoHS
View Details
43.5GHz 1.3A Bias Tee - ZBT-44-1A-FT+ - Mini-Circuits
Specs
Frequency 0.0100 to 43.5 GHz
Insertion Loss 2 dB
View Details
BIAS TEE / SMA / RoHS - ZFBT-6G+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 0.0100 to 6 GHz
Insertion Loss 0.1500 dB
View Details