Mini-Circuits
40GHz 250mA Bias Tee
ZBT-K44-FT+
Description
Wideband Millimeter Wave, 10 MHz to 40 GHz
Low Insertion Loss, 1.0 dB typ.
Excellent Return Loss, 15 dB typ.
Request a Quote
Email Supplier
Datasheet
Description
Wideband Millimeter Wave, 10 MHz to 40 GHz
Low Insertion Loss, 1.0 dB typ.
Excellent Return Loss, 15 dB typ.
Request a Quote
Email Supplier
Datasheet
Suppliers
Wideband Millimeter Wave, 10 MHz to 40 GHz
Low Insertion Loss, 1.0 dB typ.
Excellent Return Loss, 15 dB typ.
- Wideband Millimeter Wave, 10 MHz to 40 GHz
- Low Insertion Loss, 1.0 dB typ.
- Excellent Return Loss, 15 dB typ.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bias Tees |
|
Product Number
|
ZBT-K44-FT+ |
|
Product Name
|
40GHz 250mA Bias Tee |
|
DC Voltage
|
25 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Frequency
0.0200 to 2.5 GHz
VSWR
1.05 :1
Insertion Loss
0.2000 dB
View Details
Connector Type
SMA
Frequency
0.0100 to 4.2 GHz
Insertion Loss
0.1500 dB
View Details