Mini-Circuits 54GHz 250mA Bias Tee ZBT-V543-FT+

Description
This wideband Bias-Tee is ideal for applications such as biasing amplifiers, laser diodes, active antennas and more. Mini- Circuits’ ZBT-V543-FT+ is an ultra-wideband coaxial bias-tee covering frequencies from 10 MHz to 54 GHz with low insertion loss, excellent return loss, and high DC to RF isolation over its entire frequency range. This model is capable of handling up to +30 dBm (1W) RF input power and DC input current up to 250mA.
Request a Quote Datasheet
Description
This wideband Bias-Tee is ideal for applications such as biasing amplifiers, laser diodes, active antennas and more. Mini- Circuits’ ZBT-V543-FT+ is an ultra-wideband coaxial bias-tee covering frequencies from 10 MHz to 54 GHz with low insertion loss, excellent return loss, and high DC to RF isolation over its entire frequency range. This model is capable of handling up to +30 dBm (1W) RF input power and DC input current up to 250mA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
54GHz 250mA Bias Tee - ZBT-V543-FT+ - Mini-Circuits
Brooklyn, NY, United States
54GHz 250mA Bias Tee
ZBT-V543-FT+
54GHz 250mA Bias Tee ZBT-V543-FT+
This wideband Bias-Tee is ideal for applications such as biasing amplifiers, laser diodes, active antennas and more. Mini- Circuits’ ZBT-V543-FT+ is an ultra-wideband coaxial bias-tee covering frequencies from 10 MHz to 54 GHz with low insertion loss, excellent return loss, and high DC to RF isolation over its entire frequency range. This model is capable of handling up to +30 dBm (1W) RF input power and DC input current up to 250mA.

This wideband Bias-Tee is ideal for applications such as biasing amplifiers, laser diodes, active antennas and more. Mini- Circuits’ ZBT-V543-FT+ is an ultra-wideband coaxial bias-tee covering frequencies from 10 MHz to 54 GHz with low insertion loss, excellent return loss, and high DC to RF isolation over its entire frequency range. This model is capable of handling up to +30 dBm (1W) RF input power and DC input current up to 250mA.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number ZBT-V543-FT+
Product Name 54GHz 250mA Bias Tee
DC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

BIAS TEE SURFACE MOUNT - TCBT-123+ - Mini-Circuits
Specs
Frequency 0.0100 to 12 GHz
VSWR 1.05 :1
Insertion Loss 0.1000 dB
View Details
BIAS TEE / SURF MT / RoHS - RCBT-63+ - Mini-Circuits
Specs
Frequency 0.0100 to 6 GHz
VSWR 1.2 :1
Insertion Loss 0.6000 to 1.2 dB
View Details
BIAS TEE / SMA / RoHS - ZX85-12G-S+ - Mini-Circuits
Specs
Connector Type SMA
RoHS Compliant RoHS
View Details