Mini-Circuits BIAS TEE / SMA / RoHS ZFBT-6G-FT+

Description
BIAS TEE / SMA / RoHS
Request a Quote Datasheet
Description
BIAS TEE / SMA / RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BIAS TEE / SMA / RoHS - ZFBT-6G-FT+ - Mini-Circuits
Brooklyn, NY, United States
BIAS TEE / SMA / RoHS
ZFBT-6G-FT+
BIAS TEE / SMA / RoHS ZFBT-6G-FT+
BIAS TEE / SMA / RoHS

BIAS TEE / SMA / RoHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number ZFBT-6G-FT+
Product Name BIAS TEE / SMA / RoHS
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

BIAS TEE / SMA / RoHS - ZX85-40W-63-S+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 0.7000 to 6 GHz
VSWR 1.2 to 1.5 :1
View Details
24GHz 1A Bias Tee - ZBT-243-1A-FT+ - Mini-Circuits
Specs
Frequency 0.0100 to 24 GHz
Insertion Loss 1.3 dB
View Details
BIAS TEE / SMA / RoHS - ZX85-12G-S+ - Mini-Circuits
Specs
Connector Type SMA
RoHS Compliant RoHS
View Details
BIAS TEE / SURF MT / - RCBT-63H+ - Mini-Circuits
Specs
Frequency 0.9000 to 6 GHz
VSWR 1.5 :1
Insertion Loss 0.3000 dB
View Details