Mini-Circuits BIAS TEE / SURF MT / RoHS TCBT-6G+

Description
BIAS TEE / SURF MT / RoHS
Request a Quote
Description
BIAS TEE / SURF MT / RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TCBT-6G+ is a surface mount bias tee designed for 50Ω impedance applications from 50 to 6000 MHz, used to bias amplifiers, laser diodes, and active antennas. It features a compact 0.15x0.15-inch GU1604 package, with insertion loss of 0.7 dB typ. from 500 to 3000 MHz and maximum VSWR of 2.2:1 at 3000 to 6000 MHz. It supports up to +30 dBm RF power and 200 mA DC current, with a maximum DC voltage of 25 V. Operating temperature ranges from -40°C to +85°C, and isolation between RF and DC ports exceeds 14 dB across the full band. An external 0.01 µF capacitor is required. The device is aqueous washable and complies with the US Patent 7,012,486.

Datasheet Summary
Powered by GS/AI

The TCBT-6G+ is a surface mount bias tee designed for 50Ω impedance applications from 50 to 6000 MHz, used to bias amplifiers, laser diodes, and active antennas. It features a compact 0.15x0.15-inch GU1604 package, with insertion loss of 0.7 dB typ. from 500 to 3000 MHz and maximum VSWR of 2.2:1 at 3000 to 6000 MHz. It supports up to +30 dBm RF power and 200 mA DC current, with a maximum DC voltage of 25 V. Operating temperature ranges from -40°C to +85°C, and isolation between RF and DC ports exceeds 14 dB across the full band. An external 0.01 µF capacitor is required. The device is aqueous washable and complies with the US Patent 7,012,486.

Suppliers

Company
Product
Description
Supplier Links
BIAS TEE / SURF MT / RoHS - TCBT-6G+ - Mini-Circuits
Brooklyn, NY, United States
BIAS TEE / SURF MT / RoHS
TCBT-6G+
BIAS TEE / SURF MT / RoHS TCBT-6G+
BIAS TEE / SURF MT / RoHS

BIAS TEE / SURF MT / RoHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number TCBT-6G+
Product Name BIAS TEE / SURF MT / RoHS
Frequency 0.0500 to 6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

BIAS TEE / 2.92 CONN / RoHS - ZBT-K283+ - Mini-Circuits
Specs
Frequency 1.5 to 28 GHz
Insertion Loss 1.7 dB
RoHS Compliant RoHS
View Details
BIAS TEE / SMA / RoHS - ZFBT-4R2GW+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 1.00E-4 to 4.2 GHz
Insertion Loss 0.1500 dB
View Details
35GHz 400mA Bias Tee - ZBT-K353-FT+ - Mini-Circuits
Specs
Frequency 0.0100 to 35 GHz
Insertion Loss 0.5000 dB
View Details