Mini-Circuits Lumped LC Diplexer, DC-950/1700-2700 MHz, 50Ω RDP-272+

Description
RDP-272+ is a low-pass + high-pass combination device. Low pass port is designed for DC to 950 MHz and high pass port is designed for 1700 to 2700 MHz. This diplexer can be used in satellite systems, vehicle tracking, communication test sets and other multiband radio systems.
Request a Quote
Description
RDP-272+ is a low-pass + high-pass combination device. Low pass port is designed for DC to 950 MHz and high pass port is designed for 1700 to 2700 MHz. This diplexer can be used in satellite systems, vehicle tracking, communication test sets and other multiband radio systems.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RDP-272+ is a surface mount diplexer combining low-pass and high-pass filters, designed for DC to 950 MHz and 1700 to 2700 MHz operation with 50Ω impedance. It features a miniature shielded CK605 package measuring 12.7 × 12.7 × 4.572 mm, with operating temperature range from -40°C to 85°C and maximum RF power input of 0.5 W at 25°C. Insertion loss is 0.7 dB typ. in both passbands, with isolation exceeding 30 dB in stopbands. The device is RoHS compliant and aqueous washable.

Datasheet Summary
Powered by GS/AI

RDP-272+ is a surface mount diplexer combining low-pass and high-pass filters, designed for DC to 950 MHz and 1700 to 2700 MHz operation with 50Ω impedance. It features a miniature shielded CK605 package measuring 12.7 × 12.7 × 4.572 mm, with operating temperature range from -40°C to 85°C and maximum RF power input of 0.5 W at 25°C. Insertion loss is 0.7 dB typ. in both passbands, with isolation exceeding 30 dB in stopbands. The device is RoHS compliant and aqueous washable.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Diplexer, DC-950/1700-2700 MHz, 50Ω - RDP-272+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Diplexer, DC-950/1700-2700 MHz, 50Ω
RDP-272+
Lumped LC Diplexer, DC-950/1700-2700 MHz, 50Ω RDP-272+
RDP-272+ is a low-pass + high-pass combination device. Low pass port is designed for DC to 950 MHz and high pass port is designed for 1700 to 2700 MHz. This diplexer can be used in satellite systems, vehicle tracking, communication test sets and other multiband radio systems.

RDP-272+ is a low-pass + high-pass combination device. Low pass port is designed for DC to 950 MHz and high pass port is designed for 1700 to 2700 MHz. This diplexer can be used in satellite systems, vehicle tracking, communication test sets and other multiband radio systems.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number RDP-272+
Product Name Lumped LC Diplexer, DC-950/1700-2700 MHz, 50Ω
Impedance 50-Ohm
Unlock Full Specs
to access all available technical data

Similar Products

BIAS TEE / SMA / RoHS - ZFBT-352-FT+ - Mini-Circuits
Specs
Connector Type SMA
RoHS Compliant RoHS
View Details
BIAS TEE / RoHS - PBTC-3GW+ - Mini-Circuits
Specs
RoHS Compliant RoHS
View Details
0.01-20 GHz BIAS TEE, SMT - TCBT-203+ - Mini-Circuits
Specs
Frequency 0.0100 to 20 GHz
VSWR 1.2 :1
Insertion Loss 0.2000 dB
View Details
Bias-Tee / Diplexer, 10-100 / 950-2150 MHz, 50Ω - Z4BT-2R15GW+ - Mini-Circuits
Specs
Impedance 50-Ohm
Frequency 0.0100 to 2.15 GHz
Insertion Loss 0.5000 dB
View Details