Mini-Circuits BIAS TEE / SMA / BKT / RoHS ZFBT-6GWB+

Description
Mini-Circuits ’ ZFBT-6GW+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 0.1 to 6000 MHz. It provides 40 dB typical DC-RF isolation and handles up to 0.5A DC current at the input. This model features rugged shielded construction with SMA connectors, providing excellent durability.
Request a Quote Datasheet
Description
Mini-Circuits ’ ZFBT-6GW+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 0.1 to 6000 MHz. It provides 40 dB typical DC-RF isolation and handles up to 0.5A DC current at the input. This model features rugged shielded construction with SMA connectors, providing excellent durability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BIAS TEE / SMA / BKT / RoHS - ZFBT-6GWB+ - Mini-Circuits
Brooklyn, NY, United States
BIAS TEE / SMA / BKT / RoHS
ZFBT-6GWB+
BIAS TEE / SMA / BKT / RoHS ZFBT-6GWB+
Mini-Circuits ’ ZFBT-6GW+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 0.1 to 6000 MHz. It provides 40 dB typical DC-RF isolation and handles up to 0.5A DC current at the input. This model features rugged shielded construction with SMA connectors, providing excellent durability.

Mini-Circuits ’ ZFBT-6GW+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 0.1 to 6000 MHz. It provides 40 dB typical DC-RF isolation and handles up to 0.5A DC current at the input. This model features rugged shielded construction with SMA connectors, providing excellent durability.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number ZFBT-6GWB+
Product Name BIAS TEE / SMA / BKT / RoHS
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Diplexer, 650-2000/9.8-10.2 MHz, 50Ω - ZX75-23-S+ - Mini-Circuits
Specs
Impedance 50-Ohm
Insertion Loss 0.5000 dB
View Details
BIAS TEE / SMA / RoHS - ZFBT-6GW-FT+ - Mini-Circuits
Specs
Connector Type SMA
RoHS Compliant RoHS
View Details
BIAS TEE / SURF MT / RoHS - TCBT-2R5G+ - Mini-Circuits
Specs
Frequency 0.0200 to 2.5 GHz
VSWR 1.05 :1
Insertion Loss 0.2000 dB
View Details
BIAS TEE / SMA / BKT / RoHS - ZFBT-352-FTB+ - Mini-Circuits
Specs
Connector Type SMA
RoHS Compliant RoHS
View Details