Mini-Circuits BIAS TEE / SURF MT / RoHS TCBT-14R+

Description
The TCBT-14R+ surface mount bias tee provides outstanding application versatility, covering an ultra-wide frequency range of 10 MHz to 10 GHz with excellent isolation performance over the band. Its miniature package and surface mount are space- efficient and practical for automated pick and place operation. Designed to handle +30 dBm of RF power and 200 mA input current, the TCBT-14R+ is ideal for many communications and testing applications including biasing of amplifiers and MMICs, laser diodes and active antennas.
Request a Quote Datasheet
Description
The TCBT-14R+ surface mount bias tee provides outstanding application versatility, covering an ultra-wide frequency range of 10 MHz to 10 GHz with excellent isolation performance over the band. Its miniature package and surface mount are space- efficient and practical for automated pick and place operation. Designed to handle +30 dBm of RF power and 200 mA input current, the TCBT-14R+ is ideal for many communications and testing applications including biasing of amplifiers and MMICs, laser diodes and active antennas.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BIAS TEE / SURF MT / RoHS - TCBT-14R+ - Mini-Circuits
Brooklyn, NY, United States
BIAS TEE / SURF MT / RoHS
TCBT-14R+
BIAS TEE / SURF MT / RoHS TCBT-14R+
The TCBT-14R+ surface mount bias tee provides outstanding application versatility, covering an ultra-wide frequency range of 10 MHz to 10 GHz with excellent isolation performance over the band. Its miniature package and surface mount are space- efficient and practical for automated pick and place operation. Designed to handle +30 dBm of RF power and 200 mA input current, the TCBT-14R+ is ideal for many communications and testing applications including biasing of amplifiers and MMICs, laser diodes and active antennas.

The TCBT-14R+ surface mount bias tee provides outstanding application versatility, covering an ultra-wide frequency range of 10 MHz to 10 GHz with excellent isolation performance over the band. Its miniature package and surface mount are space- efficient and practical for automated pick and place operation. Designed to handle +30 dBm of RF power and 200 mA input current, the TCBT-14R+ is ideal for many communications and testing applications including biasing of amplifiers and MMICs, laser diodes and active antennas.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number TCBT-14R+
Product Name BIAS TEE / SURF MT / RoHS
Frequency 0.0100 to 10 GHz
Unlock Full Specs
to access all available technical data

Similar Products

MMIC BIAS TEE - MBT-283+ - Mini-Circuits
Specs
DC Voltage 35 volts
DC Current 500 milliamps
Frequency 1.5 to 28 GHz
View Details
BIAS TEE / SMA / RoHS - ZFBT-4R2G-FT+ - Mini-Circuits
Specs
Connector Type SMA
RoHS Compliant RoHS
View Details
BIAS TEE /N-CONN RoHS - ZFBT-33-75-FT+ - Mini-Circuits
Specs
Frequency 0.0100 to 3 GHz
VSWR 1.13 to 1.35 :1
Insertion Loss 0.1500 to 0.5000 dB
View Details
24GHz 1A Bias Tee - ZBT-243-1A-FT+ - Mini-Circuits
Specs
Frequency 0.0100 to 24 GHz
Insertion Loss 1.3 dB
View Details