Mini-Circuits BIAS TEE / SMA / BKT / RoHS ZFBT-4R2GWB+

Description
Mini-Circuits ’ ZFBT-4R2GW+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 0.1 to 4200 MHz. It provides 40 dB typical DC-RF isolation and handles up to 0.5A DC current at the input. This model features rugged shielded construction with SMA connectors, providing excellent durability.
Request a Quote Datasheet
Description
Mini-Circuits ’ ZFBT-4R2GW+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 0.1 to 4200 MHz. It provides 40 dB typical DC-RF isolation and handles up to 0.5A DC current at the input. This model features rugged shielded construction with SMA connectors, providing excellent durability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BIAS TEE / SMA / BKT / RoHS - ZFBT-4R2GWB+ - Mini-Circuits
Brooklyn, NY, United States
BIAS TEE / SMA / BKT / RoHS
ZFBT-4R2GWB+
BIAS TEE / SMA / BKT / RoHS ZFBT-4R2GWB+
Mini-Circuits ’ ZFBT-4R2GW+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 0.1 to 4200 MHz. It provides 40 dB typical DC-RF isolation and handles up to 0.5A DC current at the input. This model features rugged shielded construction with SMA connectors, providing excellent durability.

Mini-Circuits ’ ZFBT-4R2GW+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 0.1 to 4200 MHz. It provides 40 dB typical DC-RF isolation and handles up to 0.5A DC current at the input. This model features rugged shielded construction with SMA connectors, providing excellent durability.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number ZFBT-4R2GWB+
Product Name BIAS TEE / SMA / BKT / RoHS
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

BIAS TEE / N-CONN RoHS - ZFBT-33W-75-FT+ - Mini-Circuits
Specs
Frequency 1.00E-3 to 3 GHz
VSWR 1.18 to 1.38 :1
Insertion Loss 0.4000 to 0.8000 dB
View Details
BIAS TEE / SURF MT / RoHS - TCBT-14+ - Mini-Circuits
Specs
Frequency 0.0100 to 10 GHz
VSWR 1.05 :1
Insertion Loss 0.1000 dB
View Details
BIAS TEE / SURF MT / RoHS - JEBT-4R2G+ - Mini-Circuits
Specs
Frequency 0.0100 to 4.2 GHz
Insertion Loss 0.1500 dB
RoHS Compliant RoHS
View Details