Mini-Circuits Lumped LC Diplexer, 50-2150/DC-10 MHz, 50Ω ZDPLX-2150-S+

Description
ZDPLX-2150-S+ is a low-pass + high-pass combination device. Low pass port is designed for DC to 10 MHz and high pass port is designed for 50 to 2150 MHz. This diplexer is used in satellite, CATV, set-top box, modem, video equipment and multiband radio systems.
Request a Quote Datasheet
Description
ZDPLX-2150-S+ is a low-pass + high-pass combination device. Low pass port is designed for DC to 10 MHz and high pass port is designed for 50 to 2150 MHz. This diplexer is used in satellite, CATV, set-top box, modem, video equipment and multiband radio systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Diplexer, 50-2150/DC-10 MHz, 50Ω - ZDPLX-2150-S+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Diplexer, 50-2150/DC-10 MHz, 50Ω
ZDPLX-2150-S+
Lumped LC Diplexer, 50-2150/DC-10 MHz, 50Ω ZDPLX-2150-S+
ZDPLX-2150-S+ is a low-pass + high-pass combination device. Low pass port is designed for DC to 10 MHz and high pass port is designed for 50 to 2150 MHz. This diplexer is used in satellite, CATV, set-top box, modem, video equipment and multiband radio systems.

ZDPLX-2150-S+ is a low-pass + high-pass combination device. Low pass port is designed for DC to 10 MHz and high pass port is designed for 50 to 2150 MHz. This diplexer is used in satellite, CATV, set-top box, modem, video equipment and multiband radio systems.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number ZDPLX-2150-S+
Product Name Lumped LC Diplexer, 50-2150/DC-10 MHz, 50Ω
Impedance 50-Ohm
Unlock Full Specs
to access all available technical data

Similar Products

BIAS TEE / RoHS - PBTC-3GW+ - Mini-Circuits
Specs
RoHS Compliant RoHS
View Details
BIAS TEE SURFACE MOUNT - TCBT-123+ - Mini-Circuits
Specs
Frequency 0.0100 to 12 GHz
VSWR 1.05 :1
Insertion Loss 0.1000 dB
View Details
BIAS TEE / SURF MT / RoHS - RCBT-63+ - Mini-Circuits
Specs
Frequency 0.0100 to 6 GHz
VSWR 1.2 :1
Insertion Loss 0.6000 to 1.2 dB
View Details
43.5GHz 1.3A Bias Tee - ZBT-44-1A-FT+ - Mini-Circuits
Specs
Frequency 0.0100 to 43.5 GHz
Insertion Loss 2 dB
View Details