Mini-Circuits BIAS TEE / SMA / RoHS Z3BT-2R15G+

Description
Mini-Circuits’ Z3BT-2R15G+ is a Low loss bias tee designed for use with L-Band systems, capable of injecting up to 7A, this Bias tee is ideal for satellite communications
Request a Quote Datasheet
Description
Mini-Circuits’ Z3BT-2R15G+ is a Low loss bias tee designed for use with L-Band systems, capable of injecting up to 7A, this Bias tee is ideal for satellite communications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BIAS TEE / SMA / RoHS - Z3BT-2R15G+ - Mini-Circuits
Brooklyn, NY, United States
BIAS TEE / SMA / RoHS
Z3BT-2R15G+
BIAS TEE / SMA / RoHS Z3BT-2R15G+
Mini-Circuits’ Z3BT-2R15G+ is a Low loss bias tee designed for use with L-Band systems, capable of injecting up to 7A, this Bias tee is ideal for satellite communications

Mini-Circuits’ Z3BT-2R15G+ is a Low loss bias tee designed for use with L-Band systems, capable of injecting up to 7A, this Bias tee is ideal for satellite communications

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number Z3BT-2R15G+
Product Name BIAS TEE / SMA / RoHS
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

BIAS TEE / SURF MT / - RCBT-63H+ - Mini-Circuits
Specs
Frequency 0.9000 to 6 GHz
VSWR 1.5 :1
Insertion Loss 0.3000 dB
View Details
BIAS TEE / SMA / RoHS - ZABT-2150-5AFT+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 0.0100 to 2.15 GHz
VSWR 1.4 :1
View Details
BIAS TEE / SMA / BKT RoHS - ZFBT-4R2GW-FTB+ - Mini-Circuits
Specs
Connector Type SMA
RoHS Compliant RoHS
View Details
BIAS TEE / SMA / BKT / RoHS - ZFBT-352-FTB+ - Mini-Circuits
Specs
Connector Type SMA
RoHS Compliant RoHS
View Details