Mini-Circuits BIAS TEE / SURF MT / RoHS TCBT-2R5G+

Description
BIAS TEE / SURF MT / RoHS
Request a Quote Datasheet
Description
BIAS TEE / SURF MT / RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BIAS TEE / SURF MT / RoHS - TCBT-2R5G+ - Mini-Circuits
Brooklyn, NY, United States
BIAS TEE / SURF MT / RoHS
TCBT-2R5G+
BIAS TEE / SURF MT / RoHS TCBT-2R5G+
BIAS TEE / SURF MT / RoHS

BIAS TEE / SURF MT / RoHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number TCBT-2R5G+
Product Name BIAS TEE / SURF MT / RoHS
Frequency 0.0200 to 2.5 GHz
Unlock Full Specs
to access all available technical data

Similar Products

BIAS TEE / SMA / RoHS - ZX85-40W-63-S+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 0.7000 to 6 GHz
VSWR 1.2 to 1.5 :1
View Details
BIAS TEE SURFACE MOUNT - TCBT-123+ - Mini-Circuits
Specs
Frequency 0.0100 to 12 GHz
VSWR 1.05 :1
Insertion Loss 0.1000 dB
View Details
BIAS TEE / SMA / BKT / RoHS - ZFBT-6GWB+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 1.00E-4 to 6 GHz
Insertion Loss 0.1500 dB
View Details