Mini-Circuits BIAS TEE / SURF MT / RoHS TCBT-14+

Description
TCBT-14+ is the world’s smallest footprint wideband Bias-Tee measuring 3.8x3.8 mm which utilizes a unique design to cover a frequency range of 10 MHz to 10 GHz without resonances that are typically observed over such broad bands. It is designed to handle 1 W of RF power and 200 mA current and is suitable for automated pick and place operation.
Request a Quote Datasheet
Description
TCBT-14+ is the world’s smallest footprint wideband Bias-Tee measuring 3.8x3.8 mm which utilizes a unique design to cover a frequency range of 10 MHz to 10 GHz without resonances that are typically observed over such broad bands. It is designed to handle 1 W of RF power and 200 mA current and is suitable for automated pick and place operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BIAS TEE / SURF MT / RoHS - TCBT-14+ - Mini-Circuits
Brooklyn, NY, United States
BIAS TEE / SURF MT / RoHS
TCBT-14+
BIAS TEE / SURF MT / RoHS TCBT-14+
TCBT-14+ is the world’s smallest footprint wideband Bias-Tee measuring 3.8x3.8 mm which utilizes a unique design to cover a frequency range of 10 MHz to 10 GHz without resonances that are typically observed over such broad bands. It is designed to handle 1 W of RF power and 200 mA current and is suitable for automated pick and place operation.

TCBT-14+ is the world’s smallest footprint wideband Bias-Tee measuring 3.8x3.8 mm which utilizes a unique design to cover a frequency range of 10 MHz to 10 GHz without resonances that are typically observed over such broad bands. It is designed to handle 1 W of RF power and 200 mA current and is suitable for automated pick and place operation.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number TCBT-14+
Product Name BIAS TEE / SURF MT / RoHS
Frequency 0.0100 to 10 GHz
Unlock Full Specs
to access all available technical data

Similar Products

BIAS TEE / SMA / RoHS - ZFBT-4R2GW-FT+ - Mini-Circuits
Specs
Connector Type SMA
RoHS Compliant RoHS
View Details
BIAS TEE / SMA / BKT / RoHS - ZFBT-4R2GB+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 0.0100 to 4.2 GHz
Insertion Loss 0.1500 dB
View Details
40GHz 250mA Bias Tee - ZBT-K44-FT+ - Mini-Circuits
Specs
DC Voltage 25 volts
Frequency 0.0100 to 40 GHz
Insertion Loss 0.5000 dB
View Details
BIAS TEE / 2.92 CONN / RoHS - ZBT-K283+ - Mini-Circuits
Specs
Frequency 1.5 to 28 GHz
Insertion Loss 1.7 dB
RoHS Compliant RoHS
View Details