Mini-Circuits BIAS TEE / SMA / RoHS ZFBT-4R2G+

Description
Mini-Circuits ’ ZFBT-4R2G+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 10 to 4200 MHz. It provides 40 dB typical DC-RF isolation and handles up to 0.5A DC current at the input. This model features rugged shielded construction with SMA connectors, providing excellent durability.
Request a Quote Datasheet
Description
Mini-Circuits ’ ZFBT-4R2G+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 10 to 4200 MHz. It provides 40 dB typical DC-RF isolation and handles up to 0.5A DC current at the input. This model features rugged shielded construction with SMA connectors, providing excellent durability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BIAS TEE / SMA / RoHS - ZFBT-4R2G+ - Mini-Circuits
Brooklyn, NY, United States
BIAS TEE / SMA / RoHS
ZFBT-4R2G+
BIAS TEE / SMA / RoHS ZFBT-4R2G+
Mini-Circuits ’ ZFBT-4R2G+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 10 to 4200 MHz. It provides 40 dB typical DC-RF isolation and handles up to 0.5A DC current at the input. This model features rugged shielded construction with SMA connectors, providing excellent durability.

Mini-Circuits ’ ZFBT-4R2G+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 10 to 4200 MHz. It provides 40 dB typical DC-RF isolation and handles up to 0.5A DC current at the input. This model features rugged shielded construction with SMA connectors, providing excellent durability.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number ZFBT-4R2G+
Product Name BIAS TEE / SMA / RoHS
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

BIAS TEE / SMA / BKT / RoHS - ZFBT-6G-FTB+ - Mini-Circuits
Specs
Connector Type SMA
RoHS Compliant RoHS
View Details
43.5GHz 1.3A Bias Tee - ZBT-44-1A-FT+ - Mini-Circuits
Specs
Frequency 0.0100 to 43.5 GHz
Insertion Loss 2 dB
View Details
0.01-20 GHz BIAS TEE, SMT - TCBT-203+ - Mini-Circuits
Specs
Frequency 0.0100 to 20 GHz
VSWR 1.2 :1
Insertion Loss 0.2000 dB
View Details