Mini-Circuits BIAS TEE / SMA / RoHS ZABT-2150-5AFT+

Description
The ZABT-2150-5AFT+ is a bias tee designed specifically for satellite communications and wireless infrastructure applications. Built in a rugged shielded case, the ZABT-2150-5AFT+ is equipped with SMA connectors for the L-Band ports and feed through terminal for DC port. The ZABT-2150-5AFT+ is ideally suited for powering Satellite up converters and LNBs where IF and DC are all injected on a single coax cable.
Request a Quote
Description
The ZABT-2150-5AFT+ is a bias tee designed specifically for satellite communications and wireless infrastructure applications. Built in a rugged shielded case, the ZABT-2150-5AFT+ is equipped with SMA connectors for the L-Band ports and feed through terminal for DC port. The ZABT-2150-5AFT+ is ideally suited for powering Satellite up converters and LNBs where IF and DC are all injected on a single coax cable.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZABT-2150-5AFT+ is a bias tee for satellite communications, integrating L-Band and DC bias on a single coaxial cable with SMA female connectors for RF and RF+DC ports and a feed-through terminal for DC. It supports frequencies from 10 to 2150 MHz, with insertion loss of 0.5 dB typical from 800 to 2150 MHz and up to 0.7 dB at 10 to 100 MHz. It handles up to 5 A DC current and 30 V DC voltage, with a DC resistance of 0.5 ohm typical. Operating temperature ranges from -40°C to 85°C, and storage temperature from -55°C to 100°C. The device is RoHS compliant and housed in a shielded case measuring 50.80 x 33.86 x 19.05 mm.

Datasheet Summary
Powered by GS/AI

The ZABT-2150-5AFT+ is a bias tee for satellite communications, integrating L-Band and DC bias on a single coaxial cable with SMA female connectors for RF and RF+DC ports and a feed-through terminal for DC. It supports frequencies from 10 to 2150 MHz, with insertion loss of 0.5 dB typical from 800 to 2150 MHz and up to 0.7 dB at 10 to 100 MHz. It handles up to 5 A DC current and 30 V DC voltage, with a DC resistance of 0.5 ohm typical. Operating temperature ranges from -40°C to 85°C, and storage temperature from -55°C to 100°C. The device is RoHS compliant and housed in a shielded case measuring 50.80 x 33.86 x 19.05 mm.

Suppliers

Company
Product
Description
Supplier Links
BIAS TEE / SMA / RoHS - ZABT-2150-5AFT+ - Mini-Circuits
Brooklyn, NY, United States
BIAS TEE / SMA / RoHS
ZABT-2150-5AFT+
BIAS TEE / SMA / RoHS ZABT-2150-5AFT+
The ZABT-2150-5AFT+ is a bias tee designed specifically for satellite communications and wireless infrastructure applications. Built in a rugged shielded case, the ZABT-2150-5AFT+ is equipped with SMA connectors for the L-Band ports and feed through terminal for DC port. The ZABT-2150-5AFT+ is ideally suited for powering Satellite up converters and LNBs where IF and DC are all injected on a single coax cable.

The ZABT-2150-5AFT+ is a bias tee designed specifically for satellite communications and wireless infrastructure applications. Built in a rugged shielded case, the ZABT-2150-5AFT+ is equipped with SMA connectors for the L-Band ports and feed through terminal for DC port. The ZABT-2150-5AFT+ is ideally suited for powering Satellite up converters and LNBs where IF and DC are all injected on a single coax cable.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number ZABT-2150-5AFT+
Product Name BIAS TEE / SMA / RoHS
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

BIAS TEE / N-CONN RoHS - ZFBT-33W-75-FT+ - Mini-Circuits
Specs
Frequency 1.00E-3 to 3 GHz
VSWR 1.18 to 1.38 :1
Insertion Loss 0.4000 to 0.8000 dB
View Details
24GHz 1A Bias Tee - ZBT-243-1A-FT+ - Mini-Circuits
Specs
Frequency 0.0100 to 24 GHz
Insertion Loss 1.3 dB
View Details
BIAS TEE / SMA / BKT / RoHS - ZFBT-4R2GB+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 0.0100 to 4.2 GHz
Insertion Loss 0.1500 dB
View Details
BIAS TEE / SMA / BKT / RoHS - ZFBT-4R2G-FTB+ - Mini-Circuits
Specs
Connector Type SMA
RoHS Compliant RoHS
View Details