Mini-Circuits MMIC BIAS TEE MBT-283+

Description
Mini-Circuits’ MBT-283+ is an ultra-wideband MMIC surface mount bias tee covering applications from 1.5 GHz to 28 GHz with low insertion loss, excellent return loss, and high DC-RF isolation over its entire frequency range. This model is capable of handling up to +30 dBm (1W) RF input power and DC input current up to 500mA. MBT-283+ is enclosed in a 3.5 x 2.5mm, 16-lead MCLP package for good thermal performance.
Request a Quote Datasheet
Description
Mini-Circuits’ MBT-283+ is an ultra-wideband MMIC surface mount bias tee covering applications from 1.5 GHz to 28 GHz with low insertion loss, excellent return loss, and high DC-RF isolation over its entire frequency range. This model is capable of handling up to +30 dBm (1W) RF input power and DC input current up to 500mA. MBT-283+ is enclosed in a 3.5 x 2.5mm, 16-lead MCLP package for good thermal performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MMIC BIAS TEE - MBT-283+ - Mini-Circuits
Brooklyn, NY, United States
MMIC BIAS TEE
MBT-283+
MMIC BIAS TEE MBT-283+
Mini-Circuits’ MBT-283+ is an ultra-wideband MMIC surface mount bias tee covering applications from 1.5 GHz to 28 GHz with low insertion loss, excellent return loss, and high DC-RF isolation over its entire frequency range. This model is capable of handling up to +30 dBm (1W) RF input power and DC input current up to 500mA. MBT-283+ is enclosed in a 3.5 x 2.5mm, 16-lead MCLP package for good thermal performance.

Mini-Circuits’ MBT-283+ is an ultra-wideband MMIC surface mount bias tee covering applications from 1.5 GHz to 28 GHz with low insertion loss, excellent return loss, and high DC-RF isolation over its entire frequency range. This model is capable of handling up to +30 dBm (1W) RF input power and DC input current up to 500mA. MBT-283+ is enclosed in a 3.5 x 2.5mm, 16-lead MCLP package for good thermal performance.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number MBT-283+
Product Name MMIC BIAS TEE
DC Voltage 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Diplexer, 650-2000/9.8-10.2 MHz, 50Ω - ZX75-23-S+ - Mini-Circuits
Specs
Impedance 50-Ohm
Insertion Loss 0.5000 dB
View Details
0.01-20 GHz BIAS TEE, SMT - TCBT-203+ - Mini-Circuits
Specs
Frequency 0.0100 to 20 GHz
VSWR 1.2 :1
Insertion Loss 0.2000 dB
View Details
BIAS TEE / SURF MT / RoHS - TCBT-14R+ - Mini-Circuits
Specs
Frequency 0.0100 to 10 GHz
VSWR 1.25 :1
Insertion Loss 0.6000 dB
View Details
BIAS TEE / SMA / BKT / RoHS - ZFBT-6GWB+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 1.00E-4 to 6 GHz
Insertion Loss 0.1500 dB
View Details