Mini-Circuits Bias-Tee / Diplexer, 10-100 / 950-2150 MHz, 50Ω Z4BT-2R15GW+

Description
Mini-Circuits’ Z4BT-2R15GW+ is a combination of bias tee and diplexer designed to support L-B and communications application.Ideally suited for satellite communication installations, the Z4BT-2R15GW+ combines wide band, flat response bias tee performance with additional functionality to inject 100MHz reference clock in a single compact design. Built in a rugged shielded case, the Z4BT-2R15GW+ is equipped with SMA, BNC Female connectors for all ports. The Z4BT-2R15GW+ is ideally suited for powering Satellite up converters and LNBs where IF, DC and 100MHz clock reference are all injected on a single coax cable.
Request a Quote
Description
Mini-Circuits’ Z4BT-2R15GW+ is a combination of bias tee and diplexer designed to support L-B and communications application.Ideally suited for satellite communication installations, the Z4BT-2R15GW+ combines wide band, flat response bias tee performance with additional functionality to inject 100MHz reference clock in a single compact design. Built in a rugged shielded case, the Z4BT-2R15GW+ is equipped with SMA, BNC Female connectors for all ports. The Z4BT-2R15GW+ is ideally suited for powering Satellite up converters and LNBs where IF, DC and 100MHz clock reference are all injected on a single coax cable.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z4BT-2R15GW+ is a coaxial bias-tee and diplexer designed for L-band and DC signal injection in satellite communications, wireless infrastructure, and test applications. It features SMA female connectors for RF, common, and REF ports, and a BNC female connector for the DC port. The device supports a frequency range of 10 to 2150 MHz, with an insertion loss of 0.5 dB typical from REF to common port and 0.7 dB typical from RF to common port. It provides DC pass-through at up to 2 A and 48 V, with isolation between RF and REF ports of 50 dB typical and RF to DC isolation of 50 dB typical. The unit operates from -40°C to +85°C and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Z4BT-2R15GW+ is a coaxial bias-tee and diplexer designed for L-band and DC signal injection in satellite communications, wireless infrastructure, and test applications. It features SMA female connectors for RF, common, and REF ports, and a BNC female connector for the DC port. The device supports a frequency range of 10 to 2150 MHz, with an insertion loss of 0.5 dB typical from REF to common port and 0.7 dB typical from RF to common port. It provides DC pass-through at up to 2 A and 48 V, with isolation between RF and REF ports of 50 dB typical and RF to DC isolation of 50 dB typical. The unit operates from -40°C to +85°C and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Bias-Tee / Diplexer, 10-100 / 950-2150 MHz, 50Ω - Z4BT-2R15GW+ - Mini-Circuits
Brooklyn, NY, United States
Bias-Tee / Diplexer, 10-100 / 950-2150 MHz, 50Ω
Z4BT-2R15GW+
Bias-Tee / Diplexer, 10-100 / 950-2150 MHz, 50Ω Z4BT-2R15GW+
Mini-Circuits’ Z4BT-2R15GW+ is a combination of bias tee and diplexer designed to support L-B and communications application.Ideally suited for satellite communication installations, the Z4BT-2R15GW+ combines wide band, flat response bias tee performance with additional functionality to inject 100MHz reference clock in a single compact design. Built in a rugged shielded case, the Z4BT-2R15GW+ is equipped with SMA, BNC Female connectors for all ports. The Z4BT-2R15GW+ is ideally suited for powering Satellite up converters and LNBs where IF, DC and 100MHz clock reference are all injected on a single coax cable.

Mini-Circuits’ Z4BT-2R15GW+ is a combination of bias tee and diplexer designed to support L-B and communications application.Ideally suited for satellite communication installations, the Z4BT-2R15GW+ combines wide band, flat response bias tee performance with additional functionality to inject 100MHz reference clock in a single compact design. Built in a rugged shielded case, the Z4BT-2R15GW+ is equipped with SMA, BNC Female connectors for all ports. The Z4BT-2R15GW+ is ideally suited for powering Satellite up converters and LNBs where IF, DC and 100MHz clock reference are all injected on a single coax cable.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number Z4BT-2R15GW+
Product Name Bias-Tee / Diplexer, 10-100 / 950-2150 MHz, 50Ω
Impedance 50-Ohm
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Diplexer, 650-2000/9.8-10.2 MHz, 50Ω - ZX75-23-S+ - Mini-Circuits
Specs
Impedance 50-Ohm
Insertion Loss 0.5000 dB
View Details
BIAS TEE / SMA / RoHS - ZFBT-4R2G+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 0.0100 to 4.2 GHz
Insertion Loss 0.1500 dB
View Details
BIAS TEE / 2.92 CONN / RoHS - ZBT-K283+ - Mini-Circuits
Specs
Frequency 1.5 to 28 GHz
Insertion Loss 1.7 dB
RoHS Compliant RoHS
View Details
BIAS TEE / RoHS - PBTC-1GW+ - Mini-Circuits
Specs
RoHS Compliant RoHS
View Details