Mini-Circuits BIAS TEE / SMA / BKT / RoHS ZFBT-6GB+

Description
Mini-Circuits ’ ZFBT-6G+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 10 to 6000 MHz. It provides 40 dB typical DC-RF isolation and handles up to 0.5A DC current at the input. This model features rugged shielded construction with SMA connectors, providing excellent durability.
Request a Quote Datasheet
Description
Mini-Circuits ’ ZFBT-6G+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 10 to 6000 MHz. It provides 40 dB typical DC-RF isolation and handles up to 0.5A DC current at the input. This model features rugged shielded construction with SMA connectors, providing excellent durability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BIAS TEE / SMA / BKT / RoHS - ZFBT-6GB+ - Mini-Circuits
Brooklyn, NY, United States
BIAS TEE / SMA / BKT / RoHS
ZFBT-6GB+
BIAS TEE / SMA / BKT / RoHS ZFBT-6GB+
Mini-Circuits ’ ZFBT-6G+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 10 to 6000 MHz. It provides 40 dB typical DC-RF isolation and handles up to 0.5A DC current at the input. This model features rugged shielded construction with SMA connectors, providing excellent durability.

Mini-Circuits ’ ZFBT-6G+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 10 to 6000 MHz. It provides 40 dB typical DC-RF isolation and handles up to 0.5A DC current at the input. This model features rugged shielded construction with SMA connectors, providing excellent durability.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number ZFBT-6GB+
Product Name BIAS TEE / SMA / BKT / RoHS
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

40GHz 250mA Bias Tee - ZBT-K44-FT+ - Mini-Circuits
Specs
DC Voltage 25 volts
Frequency 0.0100 to 40 GHz
Insertion Loss 0.5000 dB
View Details
BIAS TEE /N-CONN RoHS - ZFBT-33-75-FT+ - Mini-Circuits
Specs
Frequency 0.0100 to 3 GHz
VSWR 1.13 to 1.35 :1
Insertion Loss 0.1500 to 0.5000 dB
View Details
BIAS TEE / SMA / BKT / RoHS - ZFBT-4R2GWB+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 1.00E-4 to 4.2 GHz
Insertion Loss 0.1500 dB
View Details
BIAS TEE / SMA / BKT / RoHS - ZFBT-6GW-FTB+ - Mini-Circuits
Specs
Connector Type SMA
RoHS Compliant RoHS
View Details