Mini-Circuits BIAS TEE / RoHS PBTC-3GW+

Description
BIAS TEE / RoHS
Request a Quote
Description
BIAS TEE / RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PBTC-3GW+ is a plug-in bias-tee designed for biasing laser diodes, amplifiers, and active antennas, with a 50Ω impedance and a frequency range of 0.1 to 3000 MHz. It features a hermetic metal case in C07 package style, measuring 19.56 mm × 20.57 mm × 9.65 mm. The device has a maximum RF power handling of 30 dBm and supports up to 30 V at the DC port with a maximum input current of 500 mA. It exhibits a typical insertion loss of 0.6 dB and maintains isolation greater than 20 dB from 0.3 MHz to 3000 MHz at 200 mA DC current. VSWR remains below 1.66 across the band, and the operating and storage temperature range is -55°C to 100°C. The unit is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PBTC-3GW+ is a plug-in bias-tee designed for biasing laser diodes, amplifiers, and active antennas, with a 50Ω impedance and a frequency range of 0.1 to 3000 MHz. It features a hermetic metal case in C07 package style, measuring 19.56 mm × 20.57 mm × 9.65 mm. The device has a maximum RF power handling of 30 dBm and supports up to 30 V at the DC port with a maximum input current of 500 mA. It exhibits a typical insertion loss of 0.6 dB and maintains isolation greater than 20 dB from 0.3 MHz to 3000 MHz at 200 mA DC current. VSWR remains below 1.66 across the band, and the operating and storage temperature range is -55°C to 100°C. The unit is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
BIAS TEE / RoHS - PBTC-3GW+ - Mini-Circuits
Brooklyn, NY, United States
BIAS TEE / RoHS
PBTC-3GW+
BIAS TEE / RoHS PBTC-3GW+
BIAS TEE / RoHS

BIAS TEE / RoHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number PBTC-3GW+
Product Name BIAS TEE / RoHS
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BIAS TEE / SURF MT / RoHS - TCBT-6G+ - Mini-Circuits
Specs
Frequency 0.0500 to 6 GHz
VSWR 1.05 :1
Insertion Loss 0.2000 dB
View Details
MMIC BIAS TEE - MBT-44+ - Mini-Circuits
Specs
DC Voltage 35 volts
DC Current 500 milliamps
Frequency 10 to 40 GHz
View Details
BIAS TEE / SURF MT / RoHS - TCBT-14R+ - Mini-Circuits
Specs
Frequency 0.0100 to 10 GHz
VSWR 1.25 :1
Insertion Loss 0.6000 dB
View Details
24GHz 1A Bias Tee - ZBT-243-1A-FT+ - Mini-Circuits
Specs
Frequency 0.0100 to 24 GHz
Insertion Loss 1.3 dB
View Details