Mini-Circuits BIAS TEE / SURF MT / RoHS JEBT-4R2GW+

Description
BIAS TEE / SURF MT / RoHS
Request a Quote
Description
BIAS TEE / SURF MT / RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JEBT-4R2GW+ is a surface mount bias tee designed for 50Ω impedance with a wide frequency range of 0.1 to 4200 MHz, used for biasing amplifiers, laser diodes, active antennas, and DC return or blocking applications. It features a BL301 case style with dimensions of 23.88 mm × 32.00 mm × 24.64 mm and a weight of 7.2 grams. The device exhibits a typical insertion loss of 0.6 dB up to 2100 MHz and 1.6 dB at 4200 MHz, with isolation of 40 dB typ. between RF and DC ports. It operates from -40°C to +85°C, supports up to +30 dBm RF power, and tolerates a maximum DC voltage of +25 V. The DC resistance from DC to RF and DC port is 4.5 Ω typ., and maximum input current is 500 mA.

Datasheet Summary
Powered by GS/AI

The JEBT-4R2GW+ is a surface mount bias tee designed for 50Ω impedance with a wide frequency range of 0.1 to 4200 MHz, used for biasing amplifiers, laser diodes, active antennas, and DC return or blocking applications. It features a BL301 case style with dimensions of 23.88 mm × 32.00 mm × 24.64 mm and a weight of 7.2 grams. The device exhibits a typical insertion loss of 0.6 dB up to 2100 MHz and 1.6 dB at 4200 MHz, with isolation of 40 dB typ. between RF and DC ports. It operates from -40°C to +85°C, supports up to +30 dBm RF power, and tolerates a maximum DC voltage of +25 V. The DC resistance from DC to RF and DC port is 4.5 Ω typ., and maximum input current is 500 mA.

Suppliers

Company
Product
Description
Supplier Links
BIAS TEE / SURF MT / RoHS - JEBT-4R2GW+ - Mini-Circuits
Brooklyn, NY, United States
BIAS TEE / SURF MT / RoHS
JEBT-4R2GW+
BIAS TEE / SURF MT / RoHS JEBT-4R2GW+
BIAS TEE / SURF MT / RoHS

BIAS TEE / SURF MT / RoHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number JEBT-4R2GW+
Product Name BIAS TEE / SURF MT / RoHS
Frequency 1.00E-4 to 4.2 GHz
Unlock Full Specs
to access all available technical data

Similar Products

BIAS TEE / SMA / RoHS - ZFBT-6GW+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 1.00E-4 to 6 GHz
Insertion Loss 0.1500 dB
View Details
BIAS TEE / SMA / RoHS - ZFBT-6G-FT+ - Mini-Circuits
Specs
Connector Type SMA
RoHS Compliant RoHS
View Details
250W 420 to 6000 MHz Bias Tee - ZABT-250W-63X+ - Mini-Circuits
Specs
Frequency 0.4200 to 6 GHz
Insertion Loss 0.3000 dB
View Details
Lumped LC Diplexer, DC-20/950-2150 MHz, 50Ω - RDP-2R15+ - Mini-Circuits
Specs
Impedance 50-Ohm
Insertion Loss 0.5000 dB
View Details