Mini-Circuits
250W 420 to 6000 MHz Bias Tee
ZABT-250W-63X+
Description
Wideband, 420 to 6000 MHz
High Power Handling, 250 W
Low Insertion Loss, 0.1 dB Typ
Request a Quote
Email Supplier
Datasheet
Description
Wideband, 420 to 6000 MHz
High Power Handling, 250 W
Low Insertion Loss, 0.1 dB Typ
Request a Quote
Email Supplier
Datasheet
Suppliers
Wideband, 420 to 6000 MHz
High Power Handling, 250 W
Low Insertion Loss, 0.1 dB Typ
- Wideband, 420 to 6000 MHz
- High Power Handling, 250 W
- Low Insertion Loss, 0.1 dB Typ
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bias Tees |
|
Product Number
|
ZABT-250W-63X+ |
|
Product Name
|
250W 420 to 6000 MHz Bias Tee |
|
Frequency
|
0.4200 to 6 GHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
SMA
Frequency
0.0100 to 6 GHz
Insertion Loss
0.1500 dB
View Details
Frequency
0.0100 to 6 GHz
VSWR
1.2 :1
Insertion Loss
0.6000 to 1.2 dB
View Details