Mini-Circuits LTCC Diplexer, DC-2700/4900-5750 MHz, 50Ω LDPG-272-492+

Description
LTCC Diplexer, DC-2700/4900-5750 MHz, 50Ω
Request a Quote Datasheet
Description
LTCC Diplexer, DC-2700/4900-5750 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Diplexer, DC-2700/4900-5750 MHz, 50Ω - LDPG-272-492+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Diplexer, DC-2700/4900-5750 MHz, 50Ω
LDPG-272-492+
LTCC Diplexer, DC-2700/4900-5750 MHz, 50Ω LDPG-272-492+
LTCC Diplexer, DC-2700/4900-5750 MHz, 50Ω

LTCC Diplexer, DC-2700/4900-5750 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number LDPG-272-492+
Product Name LTCC Diplexer, DC-2700/4900-5750 MHz, 50Ω
Impedance 50-Ohm
Unlock Full Specs
to access all available technical data

Similar Products

N-BIAS TEE / BNC-DC / RoHS - ZNBT-60-1W+ - Mini-Circuits
Specs
Connector Type BNC
RoHS Compliant RoHS
View Details
BIAS TEE / SMA / RoHS - ZX85-40W-63-S+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 0.7000 to 6 GHz
VSWR 1.2 to 1.5 :1
View Details
250W 420 to 6000 MHz Bias Tee - ZABT-250W-63X+ - Mini-Circuits
Specs
Frequency 0.4200 to 6 GHz
Insertion Loss 0.3000 dB
View Details
BIAS TEE / SMA RoHS - ZFBT-282-1.5A+ - Mini-Circuits
Specs
Connector Type SMA
RoHS Compliant RoHS
View Details