Mini-Circuits Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω ZASWA2-50DR-FA+

Description
The ZASWA2-50DR-FA+ is an excellent high isolation, solid state SPDT, absorptive RF switch. With its broad frequency range, fast switching time and excellent RF performance, the ZASWA2-50DR-FA+ is an excel- lent replacement for the Mini-Circuits’ legacy switch model ZASWA2-50DR-FT+. Refer app note AN-80-022 for more details. The wide bandwidth, high isolation and fast switching characteristics makes this switch a versatile choice for several RF applications & systems.
Request a Quote Datasheet
Description
The ZASWA2-50DR-FA+ is an excellent high isolation, solid state SPDT, absorptive RF switch. With its broad frequency range, fast switching time and excellent RF performance, the ZASWA2-50DR-FA+ is an excel- lent replacement for the Mini-Circuits’ legacy switch model ZASWA2-50DR-FT+. Refer app note AN-80-022 for more details. The wide bandwidth, high isolation and fast switching characteristics makes this switch a versatile choice for several RF applications & systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASWA2-50DR-FA+ - Mini-Circuits
Brooklyn, NY, United States
Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω
ZASWA2-50DR-FA+
Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω ZASWA2-50DR-FA+
The ZASWA2-50DR-FA+ is an excellent high isolation, solid state SPDT, absorptive RF switch. With its broad frequency range, fast switching time and excellent RF performance, the ZASWA2-50DR-FA+ is an excel- lent replacement for the Mini-Circuits’ legacy switch model ZASWA2-50DR-FT+. Refer app note AN-80-022 for more details. The wide bandwidth, high isolation and fast switching characteristics makes this switch a versatile choice for several RF applications & systems.

The ZASWA2-50DR-FA+ is an excellent high isolation, solid state SPDT, absorptive RF switch. With its broad frequency range, fast switching time and excellent RF performance, the ZASWA2-50DR-FA+ is an excel- lent replacement for the Mini-Circuits’ legacy switch model ZASWA2-50DR-FT+. Refer app note AN-80-022 for more details. The wide bandwidth, high isolation and fast switching characteristics makes this switch a versatile choice for several RF applications & systems.

Supplier's Site Datasheet
RF Switches - 3157-ZASWA2-50DR-FA+-ND - DigiKey
Thief River Falls, MN, United States
ABSORPTIVE SPDT, SSS, DC -50 GHZ

ABSORPTIVE SPDT, SSS, DC -50 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Switches RF Switches
Product Number ZASWA2-50DR-FA+ 3157-ZASWA2-50DR-FA+-ND
Product Name Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω RF Switches
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz 0.0 to 5000 MHz
Insertion Loss 1.3 to 4.5 dB 3 dB
Isolation 90 dB 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP6T, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2SP6T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-8SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Absorptive SPDT,Die Switch, DC - 4500 MHz, 50Ω - M3SWA-250DRBDG+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz
Insertion Loss 0.5000 to 1.4 dB
View Details
Millimeter Wave Switches (DC-50 GHz), 2 x Absorptive SP4T - RC-2SP4T-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details