Mini-Circuits Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω ZAS-3BR+

Description
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω
Request a Quote
Description
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZAS-3+ is a 50Ω coaxial bi-phase attenuator/switch operating from 1 to 200 MHz, housed in a shielded M22 case measuring 57.15 × 35.05 × 31.50 mm. It features a typical insertion loss of 1.6 dB, isolation of at least 50 dB across the band, and a control current of 30 mA maximum. The device maintains phase imbalance within ±2° and amplitude unbalance within 0.1 dB from DC to 200 MHz, with a 1 dB compression point of 15 dBm. It operates from -55°C to 100°C and is RoHS compliant. The ZAS-3BR+ variant includes a bracket option for mounting, but shares the same electrical specifications as the base ZAS-3+.

Datasheet Summary
Powered by GS/AI

The ZAS-3+ is a 50Ω coaxial bi-phase attenuator/switch operating from 1 to 200 MHz, housed in a shielded M22 case measuring 57.15 × 35.05 × 31.50 mm. It features a typical insertion loss of 1.6 dB, isolation of at least 50 dB across the band, and a control current of 30 mA maximum. The device maintains phase imbalance within ±2° and amplitude unbalance within 0.1 dB from DC to 200 MHz, with a 1 dB compression point of 15 dBm. It operates from -55°C to 100°C and is RoHS compliant. The ZAS-3BR+ variant includes a bracket option for mounting, but shares the same electrical specifications as the base ZAS-3+.

Suppliers

Company
Product
Description
Supplier Links
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZAS-3BR+ - Mini-Circuits
Brooklyn, NY, United States
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω
ZAS-3BR+
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω ZAS-3BR+
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω

Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZAS-3BR+
Product Name Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω
Operating Temperature -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2TA-18-12BM+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.5000 dB
View Details
2 suppliers
3 x SP2T Mechanical Switch Assembly, DC - 18 GHz, 1U, N-type Rear - ZT-317 - Mini-Circuits
Specs
Package Type Connectorized
Connector Type N
Frequency Range 18000 MHz
View Details
Absorptive SP6T, Mechanical Switch, DC - 50000 MHz, 50Ω - RC-1SP6T-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
Reflective SPDT, Pin Diode Switch, 10 - 2500 MHz, 50Ω - ZMSW-1211 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw
View Details