Mini-Circuits Reflective SPDT, Pin Diode Switch, 10 - 2500 MHz, 50Ω ZMSW-1211

Description
Reflective SPDT, Pin Diode Switch, 10 - 2500 MHz, 50Ω
Request a Quote
Description
Reflective SPDT, Pin Diode Switch, 10 - 2500 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ZMSW-1211 is a 50 W SPDT reflective pin diode coaxial switch designed for operation from 10 to 2500 MHz. It features an insertion loss of up to 1.9 dB, isolation of at least 22 dB, and a VSWR of 1.7 maximum in the ON state. The switch operates with a control voltage of 0 V for OFF and +5 V for ON, drawing 5 mA control current. It has a switching time of 4 µs maximum and a rise time of 2 µs typ. The device is housed in a JJ77 case with dimensions of 38.10 × 28.70 × 24.64 mm and weighs 50 grams. It operates from -55°C to 100°C and is rated for +19 dBm minimum power above 200 MHz. Connectors are SMA type.

Datasheet Summary
Powered by GS/AI

ZMSW-1211 is a 50 W SPDT reflective pin diode coaxial switch designed for operation from 10 to 2500 MHz. It features an insertion loss of up to 1.9 dB, isolation of at least 22 dB, and a VSWR of 1.7 maximum in the ON state. The switch operates with a control voltage of 0 V for OFF and +5 V for ON, drawing 5 mA control current. It has a switching time of 4 µs maximum and a rise time of 2 µs typ. The device is housed in a JJ77 case with dimensions of 38.10 × 28.70 × 24.64 mm and weighs 50 grams. It operates from -55°C to 100°C and is rated for +19 dBm minimum power above 200 MHz. Connectors are SMA type.

Suppliers

Company
Product
Description
Supplier Links
Reflective SPDT, Pin Diode Switch, 10 - 2500 MHz, 50Ω - ZMSW-1211 - Mini-Circuits
Brooklyn, NY, United States
Reflective SPDT, Pin Diode Switch, 10 - 2500 MHz, 50Ω
ZMSW-1211
Reflective SPDT, Pin Diode Switch, 10 - 2500 MHz, 50Ω ZMSW-1211
Reflective SPDT, Pin Diode Switch, 10 - 2500 MHz, 50Ω

Reflective SPDT, Pin Diode Switch, 10 - 2500 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZMSW-1211
Product Name Reflective SPDT, Pin Diode Switch, 10 - 2500 MHz, 50Ω
Operating Temperature -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Solid State Switch, DC - 4600 MHz, 50Ω - ZFSWA-2-46 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw; Solid-State
View Details
Absorptive SP4T, Solid State Switch, 100 MHz - 30 GHz, 50Ω - USB-1SP4T-34 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 30000 MHz
View Details
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRX+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
Reflective SP4T, Solid State Switch, 10 MHz - 67 GHz, 50Ω - ZSW4-E673+ - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 10 to 67000 MHz
View Details