Mini-Circuits USB RF SPDT Solid State Switch Matrix, 10 MHz – 8.5 GHz, 50Ω USB-4SP2T-852H

Description
Mini-Circuits’ USB-4SP2T-852H is a low cost, USB controlled, solid state matrix, containing four independent SPDT RF switches. Each fast switching, absorptive switch operates from 10 MHz to 8500 MHz with 5 µs typical switch transition speed. High linearity (+50 dBm typ IP3), and high isolation (60 dB typical) allow the model to be used for a wide variety of RF applications. The USB-4SP2T-852H is housed in a compact, low profile, rugged metal case (8.4” x 2.00” x 0.475”) with 12 SMA (F) connectors (COM, 1 & 2 for each switch), a USB Mini-B port for power and control, and two data bus connectors for Master / Slave connections to other modules. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Description
Mini-Circuits’ USB-4SP2T-852H is a low cost, USB controlled, solid state matrix, containing four independent SPDT RF switches. Each fast switching, absorptive switch operates from 10 MHz to 8500 MHz with 5 µs typical switch transition speed. High linearity (+50 dBm typ IP3), and high isolation (60 dB typical) allow the model to be used for a wide variety of RF applications. The USB-4SP2T-852H is housed in a compact, low profile, rugged metal case (8.4” x 2.00” x 0.475”) with 12 SMA (F) connectors (COM, 1 & 2 for each switch), a USB Mini-B port for power and control, and two data bus connectors for Master / Slave connections to other modules. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The USB-4SP2T-852H is a USB-controlled solid-state RF switch matrix with four independent 50Ω SPDT absorptive switches, operating from 10 MHz to 8500 MHz. It features a compact rugged metal case measuring 8.4 × 2.00 × 0.475 inches, with twelve SMA female connectors and a USB Mini-B port for power and control. Each switch has a typical transition time of 5 µs, 60 dB isolation, and supports up to +30 dBm RF input power. The device supports daisy-chaining up to 35 units via dual data bus connectors and includes full software support for Windows and Linux with GUI and API access. Internal DC blocking capacitors eliminate the need for external components. The operating temperature range is -10°C to +60°C and the unit complies with environmental rating ENV55T2 and case style QM2279.

Datasheet Summary
Powered by GS/AI

The USB-4SP2T-852H is a USB-controlled solid-state RF switch matrix with four independent 50Ω SPDT absorptive switches, operating from 10 MHz to 8500 MHz. It features a compact rugged metal case measuring 8.4 × 2.00 × 0.475 inches, with twelve SMA female connectors and a USB Mini-B port for power and control. Each switch has a typical transition time of 5 µs, 60 dB isolation, and supports up to +30 dBm RF input power. The device supports daisy-chaining up to 35 units via dual data bus connectors and includes full software support for Windows and Linux with GUI and API access. Internal DC blocking capacitors eliminate the need for external components. The operating temperature range is -10°C to +60°C and the unit complies with environmental rating ENV55T2 and case style QM2279.

Suppliers

Company
Product
Description
Supplier Links
USB RF SPDT Solid State Switch Matrix, 10 MHz – 8.5 GHz, 50Ω - USB-4SP2T-852H - Mini-Circuits
Brooklyn, NY, United States
USB RF SPDT Solid State Switch Matrix, 10 MHz – 8.5 GHz, 50Ω
USB-4SP2T-852H
USB RF SPDT Solid State Switch Matrix, 10 MHz – 8.5 GHz, 50Ω USB-4SP2T-852H
Mini-Circuits’ USB-4SP2T-852H is a low cost, USB controlled, solid state matrix, containing four independent SPDT RF switches. Each fast switching, absorptive switch operates from 10 MHz to 8500 MHz with 5 µs typical switch transition speed. High linearity (+50 dBm typ IP3), and high isolation (60 dB typical) allow the model to be used for a wide variety of RF applications. The USB-4SP2T-852H is housed in a compact, low profile, rugged metal case (8.4” x 2.00” x 0.475”) with 12 SMA (F) connectors (COM, 1 & 2 for each switch), a USB Mini-B port for power and control, and two data bus connectors for Master / Slave connections to other modules. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ USB-4SP2T-852H is a low cost, USB controlled, solid state matrix, containing four independent SPDT RF switches. Each fast switching, absorptive switch operates from 10 MHz to 8500 MHz with 5 µs typical switch transition speed. High linearity (+50 dBm typ IP3), and high isolation (60 dB typical) allow the model to be used for a wide variety of RF applications. The USB-4SP2T-852H is housed in a compact, low profile, rugged metal case (8.4” x 2.00” x 0.475”) with 12 SMA (F) connectors (COM, 1 & 2 for each switch), a USB Mini-B port for power and control, and two data bus connectors for Master / Slave connections to other modules. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number USB-4SP2T-852H
Product Name USB RF SPDT Solid State Switch Matrix, 10 MHz – 8.5 GHz, 50Ω
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
Frequency Range 10 to 8500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Pin Diode Switch, 10 - 3000 MHz, 50Ω - ZSDR-230+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw
View Details
3 suppliers
Millimeter Wave Switches (DC-40 GHz), 2 x Reflective SP6T - RC-2SP6T-40R - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
Blocking Switch Matrix, 2 x 32, DC - 18 GHz, 4U, SMA - ZTVX-32-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Isolation 90 dB
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 4500 MHz, 50Ω - M3SWA-2-50DRB+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz
View Details
3 suppliers