Mini-Circuits BIAS TEE / SMA / RoHS Z4BT-2R15G+

Description
The Z4BT-2R15G+ is a combination of bias tee and diplexer designed to support L-Band communications application. Ideally suited for satellite communication installations, the Z4BT-2R15G+ combines wide band, flat response bias tee performance with additional functionality to inject 10 MHz reference clock in a single compact design. Built in a rugged shielded case, the Z4BT-2R15G+ is equipped with SMA Female connectors for all ports. The Z4BT-2R15G+ is ideally suited for powering Satellite up converters and LNBs where IF, DC and 10 MHz clock reference are all injected on a single coax cable.
Request a Quote Datasheet
Description
The Z4BT-2R15G+ is a combination of bias tee and diplexer designed to support L-Band communications application. Ideally suited for satellite communication installations, the Z4BT-2R15G+ combines wide band, flat response bias tee performance with additional functionality to inject 10 MHz reference clock in a single compact design. Built in a rugged shielded case, the Z4BT-2R15G+ is equipped with SMA Female connectors for all ports. The Z4BT-2R15G+ is ideally suited for powering Satellite up converters and LNBs where IF, DC and 10 MHz clock reference are all injected on a single coax cable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BIAS TEE / SMA / RoHS - Z4BT-2R15G+ - Mini-Circuits
Brooklyn, NY, United States
BIAS TEE / SMA / RoHS
Z4BT-2R15G+
BIAS TEE / SMA / RoHS Z4BT-2R15G+
The Z4BT-2R15G+ is a combination of bias tee and diplexer designed to support L-Band communications application. Ideally suited for satellite communication installations, the Z4BT-2R15G+ combines wide band, flat response bias tee performance with additional functionality to inject 10 MHz reference clock in a single compact design. Built in a rugged shielded case, the Z4BT-2R15G+ is equipped with SMA Female connectors for all ports. The Z4BT-2R15G+ is ideally suited for powering Satellite up converters and LNBs where IF, DC and 10 MHz clock reference are all injected on a single coax cable.

The Z4BT-2R15G+ is a combination of bias tee and diplexer designed to support L-Band communications application. Ideally suited for satellite communication installations, the Z4BT-2R15G+ combines wide band, flat response bias tee performance with additional functionality to inject 10 MHz reference clock in a single compact design. Built in a rugged shielded case, the Z4BT-2R15G+ is equipped with SMA Female connectors for all ports. The Z4BT-2R15G+ is ideally suited for powering Satellite up converters and LNBs where IF, DC and 10 MHz clock reference are all injected on a single coax cable.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number Z4BT-2R15G+
Product Name BIAS TEE / SMA / RoHS
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

BIAS TEE / RoHS - PBTC-1GW+ - Mini-Circuits
Specs
RoHS Compliant RoHS
View Details
Bias-Tee / Diplexer, 10-100 / 950-2150 MHz, 50Ω - Z4BT-2R15GW+ - Mini-Circuits
Specs
Impedance 50-Ohm
Frequency 0.0100 to 2.15 GHz
Insertion Loss 0.5000 dB
View Details
BIAS TEE / SMA / BKT / RoHS - ZFBT-4R2GB+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 0.0100 to 4.2 GHz
Insertion Loss 0.1500 dB
View Details
54GHz 250mA Bias Tee - ZBT-V543-FT+ - Mini-Circuits
Specs
DC Voltage 25 volts
Frequency 0.0100 to 54 GHz
VSWR 1.2 :1
View Details