Mini-Circuits 35GHz 400mA Bias Tee ZBT-K353-FT+

Description
Mini-Circuits’ ZBT-K353-FT+ is an ultra-wideband coaxial bias-tee covering frequencies from 10 MHz to 35 GHz with low insertion loss, excellent return loss, and high DC to RF isolation over its entire frequency range. This model is capable of handling up to +30 dBm (1W) RF input power and DC input current up to 400 mA, and is ideal for applications such as biasing amplifiers, laser diodes, active antennas and more. Parameter Frequency (GHz) Min. Typ. Max. Unit Frequency Range 0.01 35 GHz 0.01-20 - 0.5 1.2 Insertion Loss dB 20-35 - 1.0 2.0 0.01-20 - 18 9.5 Input Return Loss dB 20-35 - 15 9.5 0.01-20 - 18 9.5 Output Return Loss dB 20-35 - 15 9.5 Isolation1 0.01-35 - 35 - dB DC Resistance, DC to RF and DC port - 2.5 - Ohm 1. Isolation (RF+DC port to DC port) is tested with a 50Ohm 2.92mm connector at the DC input port. CURRENT DERATING 440 Operating Case Temperature -40 °C to +85 °C 420 Storage Temperature -55 °C to +100 °C 400 380 RF Power +30 dBm max. 360 340 Input Current SEE CHART 320 300 Voltage at DC Port +25 V max. 280 2. Permanent damage may occur if any of these limits are exceeded. 260 240 220 200 -40 -30 -20 -10 0 10 20 30 40 50 60 70 80 REV. OR ECO-024835 ZBT-K353-FT+ MCL NY 250312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 )Am( tnerruC Wideband Bias-Tee
Request a Quote
Description
Mini-Circuits’ ZBT-K353-FT+ is an ultra-wideband coaxial bias-tee covering frequencies from 10 MHz to 35 GHz with low insertion loss, excellent return loss, and high DC to RF isolation over its entire frequency range. This model is capable of handling up to +30 dBm (1W) RF input power and DC input current up to 400 mA, and is ideal for applications such as biasing amplifiers, laser diodes, active antennas and more. Parameter Frequency (GHz) Min. Typ. Max. Unit Frequency Range 0.01 35 GHz 0.01-20 - 0.5 1.2 Insertion Loss dB 20-35 - 1.0 2.0 0.01-20 - 18 9.5 Input Return Loss dB 20-35 - 15 9.5 0.01-20 - 18 9.5 Output Return Loss dB 20-35 - 15 9.5 Isolation1 0.01-35 - 35 - dB DC Resistance, DC to RF and DC port - 2.5 - Ohm 1. Isolation (RF+DC port to DC port) is tested with a 50Ohm 2.92mm connector at the DC input port. CURRENT DERATING 440 Operating Case Temperature -40 °C to +85 °C 420 Storage Temperature -55 °C to +100 °C 400 380 RF Power +30 dBm max. 360 340 Input Current SEE CHART 320 300 Voltage at DC Port +25 V max. 280 2. Permanent damage may occur if any of these limits are exceeded. 260 240 220 200 -40 -30 -20 -10 0 10 20 30 40 50 60 70 80 REV. OR ECO-024835 ZBT-K353-FT+ MCL NY 250312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 )Am( tnerruC Wideband Bias-Tee
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZBT-K353-FT+ is a coaxial bias-tee designed for frequency applications from 10 MHz to 35 GHz, featuring 2.92 mm male and female connectors. It supports up to 400 mA DC current and +30 dBm RF power, with typical insertion loss of 1.0 dB, input and output return loss of 15 dB, and isolation of 35 dB. The operating case temperature ranges from -40 °C to +85 °C, and the storage temperature spans -55 °C to +100 °C. The device has a DC resistance of 2.5 ohms and a maximum DC voltage of +25 V. It weighs 35 grams and complies with RoHS standards and ENV135 environmental ratings.

Datasheet Summary
Powered by GS/AI

The ZBT-K353-FT+ is a coaxial bias-tee designed for frequency applications from 10 MHz to 35 GHz, featuring 2.92 mm male and female connectors. It supports up to 400 mA DC current and +30 dBm RF power, with typical insertion loss of 1.0 dB, input and output return loss of 15 dB, and isolation of 35 dB. The operating case temperature ranges from -40 °C to +85 °C, and the storage temperature spans -55 °C to +100 °C. The device has a DC resistance of 2.5 ohms and a maximum DC voltage of +25 V. It weighs 35 grams and complies with RoHS standards and ENV135 environmental ratings.

Suppliers

Company
Product
Description
Supplier Links
35GHz 400mA Bias Tee - ZBT-K353-FT+ - Mini-Circuits
Brooklyn, NY, United States
35GHz 400mA Bias Tee
ZBT-K353-FT+
35GHz 400mA Bias Tee ZBT-K353-FT+
Mini-Circuits’ ZBT-K353-FT+ is an ultra-wideband coaxial bias-tee covering frequencies from 10 MHz to 35 GHz with low insertion loss, excellent return loss, and high DC to RF isolation over its entire frequency range. This model is capable of handling up to +30 dBm (1W) RF input power and DC input current up to 400 mA, and is ideal for applications such as biasing amplifiers, laser diodes, active antennas and more. Parameter Frequency (GHz) Min. Typ. Max. Unit Frequency Range 0.01 35 GHz 0.01-20 - 0.5 1.2 Insertion Loss dB 20-35 - 1.0 2.0 0.01-20 - 18 9.5 Input Return Loss dB 20-35 - 15 9.5 0.01-20 - 18 9.5 Output Return Loss dB 20-35 - 15 9.5 Isolation1 0.01-35 - 35 - dB DC Resistance, DC to RF and DC port - 2.5 - Ohm 1. Isolation (RF+DC port to DC port) is tested with a 50Ohm 2.92mm connector at the DC input port. CURRENT DERATING 440 Operating Case Temperature -40 °C to +85 °C 420 Storage Temperature -55 °C to +100 °C 400 380 RF Power +30 dBm max. 360 340 Input Current SEE CHART 320 300 Voltage at DC Port +25 V max. 280 2. Permanent damage may occur if any of these limits are exceeded. 260 240 220 200 -40 -30 -20 -10 0 10 20 30 40 50 60 70 80 REV. OR ECO-024835 ZBT-K353-FT+ MCL NY 250312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 )Am( tnerruC Wideband Bias-Tee

Mini-Circuits’ ZBT-K353-FT+ is an ultra-wideband coaxial bias-tee covering frequencies from 10 MHz to 35 GHz with low insertion loss, excellent return loss, and high DC to RF isolation over its entire frequency range. This model is capable of handling up to +30 dBm (1W) RF input power and DC input current up to 400 mA, and is ideal for applications such as biasing amplifiers, laser diodes, active antennas and more. Parameter Frequency (GHz) Min. Typ. Max. Unit Frequency Range 0.01 35 GHz 0.01-20 - 0.5 1.2 Insertion Loss dB 20-35 - 1.0 2.0 0.01-20 - 18 9.5 Input Return Loss dB 20-35 - 15 9.5 0.01-20 - 18 9.5 Output Return Loss dB 20-35 - 15 9.5 Isolation1 0.01-35 - 35 - dB DC Resistance, DC to RF and DC port - 2.5 - Ohm 1. Isolation (RF+DC port to DC port) is tested with a 50Ohm 2.92mm connector at the DC input port. CURRENT DERATING 440 Operating Case Temperature -40 °C to +85 °C 420 Storage Temperature -55 °C to +100 °C 400 380 RF Power +30 dBm max. 360 340 Input Current SEE CHART 320 300 Voltage at DC Port +25 V max. 280 2. Permanent damage may occur if any of these limits are exceeded. 260 240 220 200 -40 -30 -20 -10 0 10 20 30 40 50 60 70 80 REV. OR ECO-024835 ZBT-K353-FT+ MCL NY 250312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 )Am( tnerruC Wideband Bias-Tee

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number ZBT-K353-FT+
Product Name 35GHz 400mA Bias Tee
Frequency 0.0100 to 35 GHz
Unlock Full Specs
to access all available technical data

Similar Products

BIAS TEE / SURF MT / RoHS - TCBT-14+ - Mini-Circuits
Specs
Frequency 0.0100 to 10 GHz
VSWR 1.05 :1
Insertion Loss 0.1000 dB
View Details
BIAS TEE / SMA / RoHS - ZABT-80W-13-S+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 0.0200 to 1 GHz
VSWR 1.06 to 1.2 :1
View Details
BIAS TEE / SURF MT / - RCBT-63H+ - Mini-Circuits
Specs
Frequency 0.9000 to 6 GHz
VSWR 1.5 :1
Insertion Loss 0.3000 dB
View Details
BIAS TEE / SURF MT / RoHS - RCBT-63+ - Mini-Circuits
Specs
Frequency 0.0100 to 6 GHz
VSWR 1.2 :1
Insertion Loss 0.6000 to 1.2 dB
View Details