Mini-Circuits Lumped LC Diplexer, 5100-5900/2400-2500 MHz, 50Ω ZDPLX-592-S+

Description
ZDPLX-592-S+ is a high performance hybrid diplexer with the lowpass port at 2.4 - 2.5 GHz and highpass port at 5.1 - 5.9 GHz. Bulit in a rugged connectorized package, this diplexer finds its application in Wi-Fi communication systems with high speed data rates.
Request a Quote Datasheet
Description
ZDPLX-592-S+ is a high performance hybrid diplexer with the lowpass port at 2.4 - 2.5 GHz and highpass port at 5.1 - 5.9 GHz. Bulit in a rugged connectorized package, this diplexer finds its application in Wi-Fi communication systems with high speed data rates.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Diplexer, 5100-5900/2400-2500 MHz, 50Ω - ZDPLX-592-S+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Diplexer, 5100-5900/2400-2500 MHz, 50Ω
ZDPLX-592-S+
Lumped LC Diplexer, 5100-5900/2400-2500 MHz, 50Ω ZDPLX-592-S+
ZDPLX-592-S+ is a high performance hybrid diplexer with the lowpass port at 2.4 - 2.5 GHz and highpass port at 5.1 - 5.9 GHz. Bulit in a rugged connectorized package, this diplexer finds its application in Wi-Fi communication systems with high speed data rates.

ZDPLX-592-S+ is a high performance hybrid diplexer with the lowpass port at 2.4 - 2.5 GHz and highpass port at 5.1 - 5.9 GHz. Bulit in a rugged connectorized package, this diplexer finds its application in Wi-Fi communication systems with high speed data rates.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number ZDPLX-592-S+
Product Name Lumped LC Diplexer, 5100-5900/2400-2500 MHz, 50Ω
Impedance 50-Ohm
Unlock Full Specs
to access all available technical data

Similar Products

54GHz 250mA Bias Tee - ZBT-V543-FT+ - Mini-Circuits
Specs
DC Voltage 25 volts
Frequency 0.0100 to 54 GHz
VSWR 1.2 :1
View Details
MMIC BIAS TEE - MBT-44+ - Mini-Circuits
Specs
DC Voltage 35 volts
DC Current 500 milliamps
Frequency 10 to 40 GHz
View Details
24GHz 1A Bias Tee - ZBT-243-1A-FT+ - Mini-Circuits
Specs
Frequency 0.0100 to 24 GHz
Insertion Loss 1.3 dB
View Details