Mini-Circuits 0.01-20 GHz BIAS TEE, SMT TCBT-203+

Description
Mini-Circuits’ TCBT-203+ is an ultra-wideband surface mount bias tee, covering applications from 10 MHz to 20 GHz, with low insertion loss, excellent VSWR, and high DC-RF isolation over its entire frequency range. This model is capable of handling up to +30 dBm (1 W) RF input power, and DC input current up to 250 mA. The unit comes housed in a miniature, surface mount package (0.175 x 0.150 x 0.110”).
Request a Quote Datasheet
Description
Mini-Circuits’ TCBT-203+ is an ultra-wideband surface mount bias tee, covering applications from 10 MHz to 20 GHz, with low insertion loss, excellent VSWR, and high DC-RF isolation over its entire frequency range. This model is capable of handling up to +30 dBm (1 W) RF input power, and DC input current up to 250 mA. The unit comes housed in a miniature, surface mount package (0.175 x 0.150 x 0.110”).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.01-20 GHz BIAS TEE, SMT - TCBT-203+ - Mini-Circuits
Brooklyn, NY, United States
0.01-20 GHz BIAS TEE, SMT
TCBT-203+
0.01-20 GHz BIAS TEE, SMT TCBT-203+
Mini-Circuits’ TCBT-203+ is an ultra-wideband surface mount bias tee, covering applications from 10 MHz to 20 GHz, with low insertion loss, excellent VSWR, and high DC-RF isolation over its entire frequency range. This model is capable of handling up to +30 dBm (1 W) RF input power, and DC input current up to 250 mA. The unit comes housed in a miniature, surface mount package (0.175 x 0.150 x 0.110”).

Mini-Circuits’ TCBT-203+ is an ultra-wideband surface mount bias tee, covering applications from 10 MHz to 20 GHz, with low insertion loss, excellent VSWR, and high DC-RF isolation over its entire frequency range. This model is capable of handling up to +30 dBm (1 W) RF input power, and DC input current up to 250 mA. The unit comes housed in a miniature, surface mount package (0.175 x 0.150 x 0.110”).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number TCBT-203+
Product Name 0.01-20 GHz BIAS TEE, SMT
Frequency 0.0100 to 20 GHz
Unlock Full Specs
to access all available technical data

Similar Products

BIAS TEE / SURF MT / RoHS - TCBT-6G+ - Mini-Circuits
Specs
Frequency 0.0500 to 6 GHz
VSWR 1.05 :1
Insertion Loss 0.2000 dB
View Details
BIAS TEE / SURF MT / RoHS - JEBT-4R2GW+ - Mini-Circuits
Specs
Frequency 1.00E-4 to 4.2 GHz
Insertion Loss 0.1500 dB
RoHS Compliant RoHS
View Details
35GHz 400mA Bias Tee - ZBT-K353-FT+ - Mini-Circuits
Specs
Frequency 0.0100 to 35 GHz
Insertion Loss 0.5000 dB
View Details