Mini-Circuits RF Mechanical Switch, 2 x DPDT / Transfer, DC - 12.4 GHz, N RC-2MTS-12N

Description
Mini-Circuits’ RC-2MTS-12N comprises two independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth, from DC to 12.4 GHz with high isolation (80 dB typical), low insertion loss (0.25 dB typical) and high input power rating. The switches are of a fail-safe and break-before-make-co nfiguration, with a minimum life time of 2 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.75”) with all N-type (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet
Description
Mini-Circuits’ RC-2MTS-12N comprises two independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth, from DC to 12.4 GHz with high isolation (80 dB typical), low insertion loss (0.25 dB typical) and high input power rating. The switches are of a fail-safe and break-before-make-co nfiguration, with a minimum life time of 2 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.75”) with all N-type (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mechanical Switch, 2 x DPDT / Transfer, DC - 12.4 GHz, N - RC-2MTS-12N - Mini-Circuits
Brooklyn, NY, United States
RF Mechanical Switch, 2 x DPDT / Transfer, DC - 12.4 GHz, N
RC-2MTS-12N
RF Mechanical Switch, 2 x DPDT / Transfer, DC - 12.4 GHz, N RC-2MTS-12N
Mini-Circuits’ RC-2MTS-12N comprises two independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth, from DC to 12.4 GHz with high isolation (80 dB typical), low insertion loss (0.25 dB typical) and high input power rating. The switches are of a fail-safe and break-before-make-co nfiguration, with a minimum life time of 2 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.75”) with all N-type (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RC-2MTS-12N comprises two independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth, from DC to 12.4 GHz with high isolation (80 dB typical), low insertion loss (0.25 dB typical) and high input power rating. The switches are of a fail-safe and break-before-make-configuration, with a minimum life time of 2 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.75”) with all N-type (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number RC-2MTS-12N
Product Name RF Mechanical Switch, 2 x DPDT / Transfer, DC - 12.4 GHz, N
Package Type Connectorized
Connector Type N
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 12400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2TA-18XL+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.5000 dB
View Details
2 suppliers
Absorptive SP4T, SMT Solid State Switch, 30 - 6000 MHz, 50Ω - HSWA4-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 30 to 6000 MHz
View Details
4 suppliers
Absorptive SP8T, Solid State Switch, 100 MHz - 18 GHz, 50Ω - USB-1SP8T-183 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 18000 MHz
View Details
2 suppliers
Mechanical Switch Assembly, 1 x SP8T, DC - 40 GHz, 2.92 mm - RCM-1SP8T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Insertion Loss 0.2000 to 1.5 dB
View Details