Mini-Circuits Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω ZMAS-3

Description
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω
Request a Quote
Description
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZMAS-3 is a coaxial bi-phase pin diode switch and attenuator designed for 50Ω systems from 1 to 200 MHz. It features a rugged shielded case with SMA connectors and measures 38.10 × 28.70 × 25.40 mm. The device exhibits a typical insertion loss of 1.6 dB, an isolation of 50 dB minimum at 200 MHz, and a control current of 30 mA max. Phase imbalance is ±2° and amplitude unbalance is 0.5 dB across the band. Operating and storage temperatures range from −55°C to 100°C.

Datasheet Summary
Powered by GS/AI

The ZMAS-3 is a coaxial bi-phase pin diode switch and attenuator designed for 50Ω systems from 1 to 200 MHz. It features a rugged shielded case with SMA connectors and measures 38.10 × 28.70 × 25.40 mm. The device exhibits a typical insertion loss of 1.6 dB, an isolation of 50 dB minimum at 200 MHz, and a control current of 30 mA max. Phase imbalance is ±2° and amplitude unbalance is 0.5 dB across the band. Operating and storage temperatures range from −55°C to 100°C.

Suppliers

Company
Product
Description
Supplier Links
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZMAS-3 - Mini-Circuits
Brooklyn, NY, United States
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω
ZMAS-3
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω ZMAS-3
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω

Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZMAS-3
Product Name Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω
Operating Temperature -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, SMT Solid State Switch, 500 - 4500 MHz, 50Ω - M3SWA-2-50DRA+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 10 to 4500 MHz
View Details
2 suppliers
Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASWA-2-50DRA+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 1.3 to 4.5 dB
View Details
2 suppliers
Mechanical Switch Assembly, 4 x SPDT Absorptive, DC - 26.5 GHz, 1U, SMA - ZTRC-4SPDT-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
RF Switches - 3157-ZX80-DR230-S+-ND - DigiKey
Specs
Package Type Module, SMA Connectors
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
View Details
2 suppliers