Mini-Circuits Absorptive SP4T, Solid State Switch, 1 - 6000 MHz, 50Ω ZSWA4-63DRB+

Description
Mini-Circuits’ ZSWA4-63DR+ is an SP4T absorptive, solid-state switch with an internal driver, designed for wideband operation from 1 MHz to 6 GHz supporting many applications requiring high performance from 3G/4G infrastructure to automated test equipment and various defense applications. The switch provides excellent isolation, fast switching speed and high linearity. It operates on a single 2.3 to 3.6V supply. The switch comes housed in a rugged, compact, aluminum alloy case (2.00 x 1.5 x 0.6”) with 5 SMA-F connectors at all RF ports and a 9-pin D-sub connector for DC power and control signals.
Request a Quote
Description
Mini-Circuits’ ZSWA4-63DR+ is an SP4T absorptive, solid-state switch with an internal driver, designed for wideband operation from 1 MHz to 6 GHz supporting many applications requiring high performance from 3G/4G infrastructure to automated test equipment and various defense applications. The switch provides excellent isolation, fast switching speed and high linearity. It operates on a single 2.3 to 3.6V supply. The switch comes housed in a rugged, compact, aluminum alloy case (2.00 x 1.5 x 0.6”) with 5 SMA-F connectors at all RF ports and a 9-pin D-sub connector for DC power and control signals.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' ZSWA4-63DRB+ is an SP4T absorptive, solid-state RF switch with an internal driver, designed for wideband operation from 1 to 6000 MHz in applications such as 3G/4G wireless infrastructure, automated test equipment, and defense systems. It operates on a single 2.3 to 3.6 V supply and features high isolation up to 57 dB at 2.7 GHz, high linearity with IIP3 of +58 dBm at 1900 MHz, and a switching time of 320 ns. The device is housed in a rugged aluminum alloy case measuring 2.00 x 1.5 x 0.6 inches with five SMA-F RF connectors and a 9-pin D-sub connector for control and power. It is an absorptive switch, terminating idle ports in 50 Ω, and supports two- or three-pin control logic. The part is RoHS compliant and operates from -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' ZSWA4-63DRB+ is an SP4T absorptive, solid-state RF switch with an internal driver, designed for wideband operation from 1 to 6000 MHz in applications such as 3G/4G wireless infrastructure, automated test equipment, and defense systems. It operates on a single 2.3 to 3.6 V supply and features high isolation up to 57 dB at 2.7 GHz, high linearity with IIP3 of +58 dBm at 1900 MHz, and a switching time of 320 ns. The device is housed in a rugged aluminum alloy case measuring 2.00 x 1.5 x 0.6 inches with five SMA-F RF connectors and a 9-pin D-sub connector for control and power. It is an absorptive switch, terminating idle ports in 50 Ω, and supports two- or three-pin control logic. The part is RoHS compliant and operates from -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SP4T, Solid State Switch, 1 - 6000 MHz, 50Ω - ZSWA4-63DRB+ - Mini-Circuits
Brooklyn, NY, United States
Absorptive SP4T, Solid State Switch, 1 - 6000 MHz, 50Ω
ZSWA4-63DRB+
Absorptive SP4T, Solid State Switch, 1 - 6000 MHz, 50Ω ZSWA4-63DRB+
Mini-Circuits’ ZSWA4-63DR+ is an SP4T absorptive, solid-state switch with an internal driver, designed for wideband operation from 1 MHz to 6 GHz supporting many applications requiring high performance from 3G/4G infrastructure to automated test equipment and various defense applications. The switch provides excellent isolation, fast switching speed and high linearity. It operates on a single 2.3 to 3.6V supply. The switch comes housed in a rugged, compact, aluminum alloy case (2.00 x 1.5 x 0.6”) with 5 SMA-F connectors at all RF ports and a 9-pin D-sub connector for DC power and control signals.

Mini-Circuits’ ZSWA4-63DR+ is an SP4T absorptive, solid-state switch with an internal driver, designed for wideband operation from 1 MHz to 6 GHz supporting many applications requiring high performance from 3G/4G infrastructure to automated test equipment and various defense applications. The switch provides excellent isolation, fast switching speed and high linearity. It operates on a single 2.3 to 3.6V supply. The switch comes housed in a rugged, compact, aluminum alloy case (2.00 x 1.5 x 0.6”) with 5 SMA-F connectors at all RF ports and a 9-pin D-sub connector for DC power and control signals.

Supplier's Site Datasheet
RF Switches - 3157-ZSWA4-63DRB+-ND - DigiKey
Thief River Falls, MN, United States
SOLID STATE SWITCH, 1 - 6000 MHZ

SOLID STATE SWITCH, 1 - 6000 MHZ

Buy Now Datasheet
RF and Wireless - RF Switches - ZSWA4-63DRB+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
ZSWA4-63DRB+
RF and Wireless - RF Switches ZSWA4-63DRB+
SOLID STATE SWITCH, 1 - 6000 MHZ

SOLID STATE SWITCH, 1 - 6000 MHZ

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches
Product Number ZSWA4-63DRB+ 3157-ZSWA4-63DRB+-ND ZSWA4-63DRB+
Product Name Absorptive SP4T, Solid State Switch, 1 - 6000 MHz, 50Ω RF Switches RF and Wireless - RF Switches
Package Type Connectorized Module, SMA Connectors
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 1 MHz 1 to 6000 MHz 1 to 6000 MHz
Insertion Loss 1.3 to 2 dB 2.2 dB 2.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 8 x SP4T, DC - 18 GHz, 3U, SMA - ZT-8SP4T-18SL - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Reflective SP3T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω - JSW3-272DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2700 MHz
View Details
2 suppliers
Mechanical Switch Assembly, 2 x SP6T, DC - 12 GHz, Dual Power Supply, 2U, SMA - ZT-2SP6T-12DPS - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 12000 MHz
View Details
Mechanical Switch Assembly, 8 x SP8T, DC - 40 GHz, 5U, 2.92 mm - ZTM2-8SP8T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 18000 MHz
Insertion Loss 0.2000 to 1.5 dB
View Details