Mini-Circuits' USB-1SP8T-34 is a solid-state SP8T switch for RF signal routing from 0.1 to 30 GHz with 50 Ω impedance, featuring 2.92 mm female connectors and a low-profile NR3245 case. It offers up to 85 dB isolation at 30 GHz, insertion loss up to 9.5 dB across the band, and a 25 ms switching time via USB HID interface. Up to 25 units can be daisy-chained for shared USB control using dynamic addressing. Operating temperature ranges from 0°C to 50°C, with supply voltage at 5 V and current draw up to 100 mA. Input power handling is +24 dBm for cold switching and +18 dBm for hot switching. Full software support includes GUI and API for Windows and Linux.
Mini-Circuits’ USB-1SP8T-34 is a fast switching solid-state SP8T covering an ultra-wide bandwidth from 0.1 to 30 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band. The switch is supplied in a low profile package with precision 2.92 mm RF connectors. Refer to our website for compliance methodologies and qualifications The daisy-chain control interface with “dynamic addressing” simplifies control integration, allowing multiple switches to be combined into a Master / Slave chain. Simply connect, then power on and the whole chain of up to 25 compatible switches can be controlled independently through a single USB and software interface. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
SS SWITCH, 100 MHZ - 30 GHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | USB-1SP8T-34 | 3157-USB-1SP8T-34-ND |
| Product Name | Absorptive SP8T, Solid State Switch, 100 MHz - 30 GHz, 50Ω | RF Switches |
| Package Type | Connectorized | Chassis Mount |
| Operating Temperature | 0.0 to 50 C (32 to 122 F) | 0.0 to 50 C (32 to 122 F) |
| Frequency Range | 100 to 30000 MHz | 100 to 30000 MHz |
| Insertion Loss | 2.8 to 9.5 dB | 7.3 dB |