Mini-Circuits RF Switches ZX80-DR230-S+

Description
IC RF SWITCH SPDT 3GHZ
Request a Quote Datasheet
Description
IC RF SWITCH SPDT 3GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 3157-ZX80-DR230-S+-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SPDT 3GHZ

IC RF SWITCH SPDT 3GHZ

Buy Now Datasheet
RF Switches - ZX80-DR230-S+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ZX80-DR230-S+
RF Switches ZX80-DR230-S+
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 3157-ZX80-DR230-S+-ND ZX80-DR230-S+
Product Name RF Switches RF Switches
Package Type Module, SMA Connectors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 3000 MHz
Insertion Loss 1.2 dB 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1832553P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
Mechanical Switch Assembly, 4 x SPDT Absorptive, DC - 26.5 GHz, 1U, SMA - ZTRC-4SPDT-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details