The ZTM-12SPDT-18 is a 3U rack-mountable mechanical switch assembly containing 12 independently controlled SPDT absorptive switches, each operating from DC to 18 GHz with SMA female connectors. It features LED indicators for switch state visualization, a break-before-make configuration, and a mechanical switch lifetime of 5 million cycles under specified conditions. The device supports secure Ethernet control via SSH, HTTP, and Telnet, as well as USB control, and includes integrated power and control systems. The aluminum chassis is 19 inches wide with dimensions of 482.6 mm wide, 330.2 mm deep, and 133.35 mm high, weighing 4535 grams.
Mini-Circuits’ ZTM-12SPDT-18 houses 12 independently controlled electro-mechanical SPDT switches. Each switch operates over a wide bandwidth from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are failsafe with a break- before-make configuration and lifetime of 5 million switching cycles when used within the noted specifications. The switches are housed in a 19-inch rack chassis with all SMA (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. The modular design of the ZTM series switch rack supports easy maintenance and re-configuration in the field, without the need to return the whole system to a Mini-Circuits facility. Custom switch configurations can be configured to fit any requirement, using Mini-Circuits’ online configurator tool at www.minicircuits.com
| Mini-Circuits | |
|---|---|
| Product Category | RF Switches |
| Product Number | ZTM-12SPDT-18 |
| Product Name | Mechanical Switch Assembly, 12 x SPDT, DC - 18 GHz, 3U, SMA |
| Package Type | Connectorized |
| Connector | SMA |
| Frequency Range | 18000 MHz |
| Insertion Loss | 0.1500 to 0.5000 dB |