Mini-Circuits Absorptive SPDT, Solid State Switch, 100 MHz - 18 GHz, 50Ω USB-1SP2T-183

Description
Mini-Circuits’ USB-1SP2T-183 is a fast switching solid-state SP2T covering an ultra-wide bandwidth from 0.1 to 18 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band. The switch is supplied in a low profile package with precision 2.92 mm RF connectors. Refer to our website for compliance methodologies and qualifications The daisy-chain control interface with “dynamic addressing” simplifies control integration, allowing multiple switches to be combined into a Master / Slave chain. Simply connect, then power on and the whole chain of up to 25 compatible switches can be controlled independently through a single USB and software interface. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Description
Mini-Circuits’ USB-1SP2T-183 is a fast switching solid-state SP2T covering an ultra-wide bandwidth from 0.1 to 18 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band. The switch is supplied in a low profile package with precision 2.92 mm RF connectors. Refer to our website for compliance methodologies and qualifications The daisy-chain control interface with “dynamic addressing” simplifies control integration, allowing multiple switches to be combined into a Master / Slave chain. Simply connect, then power on and the whole chain of up to 25 compatible switches can be controlled independently through a single USB and software interface. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' USB-1SP2T-183 is a solid-state SP2T switch for RF signal routing from 0.1 to 18 GHz, featuring 50 Ω impedance and precision 2.92 mm female connectors. It operates from 0°C to 50°C with a 5 V supply and draws up to 120 mA. The switch offers up to 60 dB isolation at 18 GHz and insertion loss up to 4.00 dB across the band. It supports daisy-chaining up to 25 units via a USB HID interface with dynamic addressing, controlled through a single USB connection using Windows or Linux software. Clear RF input power handling is +24 dBm for cold switching and +18 dBm for hot switching. The package includes a USB Type-C receptacle and two digital snap-fit serial ports for chaining.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' USB-1SP2T-183 is a solid-state SP2T switch for RF signal routing from 0.1 to 18 GHz, featuring 50 Ω impedance and precision 2.92 mm female connectors. It operates from 0°C to 50°C with a 5 V supply and draws up to 120 mA. The switch offers up to 60 dB isolation at 18 GHz and insertion loss up to 4.00 dB across the band. It supports daisy-chaining up to 25 units via a USB HID interface with dynamic addressing, controlled through a single USB connection using Windows or Linux software. Clear RF input power handling is +24 dBm for cold switching and +18 dBm for hot switching. The package includes a USB Type-C receptacle and two digital snap-fit serial ports for chaining.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SPDT, Solid State Switch, 100 MHz - 18 GHz, 50Ω - USB-1SP2T-183 - Mini-Circuits
Brooklyn, NY, United States
Absorptive SPDT, Solid State Switch, 100 MHz - 18 GHz, 50Ω
USB-1SP2T-183
Absorptive SPDT, Solid State Switch, 100 MHz - 18 GHz, 50Ω USB-1SP2T-183
Mini-Circuits’ USB-1SP2T-183 is a fast switching solid-state SP2T covering an ultra-wide bandwidth from 0.1 to 18 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band. The switch is supplied in a low profile package with precision 2.92 mm RF connectors. Refer to our website for compliance methodologies and qualifications The daisy-chain control interface with “dynamic addressing” simplifies control integration, allowing multiple switches to be combined into a Master / Slave chain. Simply connect, then power on and the whole chain of up to 25 compatible switches can be controlled independently through a single USB and software interface. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ USB-1SP2T-183 is a fast switching solid-state SP2T covering an ultra-wide bandwidth from 0.1 to 18 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band. The switch is supplied in a low profile package with precision 2.92 mm RF connectors. Refer to our website for compliance methodologies and qualifications The daisy-chain control interface with “dynamic addressing” simplifies control integration, allowing multiple switches to be combined into a Master / Slave chain. Simply connect, then power on and the whole chain of up to 25 compatible switches can be controlled independently through a single USB and software interface. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number USB-1SP2T-183
Product Name Absorptive SPDT, Solid State Switch, 100 MHz - 18 GHz, 50Ω
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 18000 MHz
Insertion Loss 1.5 to 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZAS-3BR+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
Full Fan-Out Matrix, 4 x 16, 900 - 2150 MHz, 4U, SMA - ZT-4X16NB-1 - Mini-Circuits
Specs
Connector SMA
Frequency Range 900 MHz
Insertion Loss 20.5 to 23 dB
View Details
2 x 16 Blocking Switch Matrix, DC to 18 GHz, Rack-Mounted - ZTVX-16-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 1 to 2.5 dB
View Details
Reflective SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2T-18-12+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 100 dB
View Details
2 suppliers