Mini-Circuits Full Fan-Out Matrix, 4 x 16, 900 - 2150 MHz, 4U, SMA ZT-4X16NB-1

Description
Mini-Circuits’ ZT-4X16NB-1 is a “full fan out” or “fully non blocking” switch matrix. These systems use a combination of mechanical switches and splitter/combiners to provide a completely flexible set of paths between the input and output ports. The matrix comprises 64 bi-directional paths, allowing all inputs to connect simultaneously to all outputs, with the option to switch each path on or off independently. The system is housed in a 5U height, 19-inch rack chassis, with the SMA female RF connections and AC power input on the rear panel. Removable carry handles are included on the front, rear and side panels to aid installation. The switch matrix can be controlled via USB or Ethernet (supporting HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Description
Mini-Circuits’ ZT-4X16NB-1 is a “full fan out” or “fully non blocking” switch matrix. These systems use a combination of mechanical switches and splitter/combiners to provide a completely flexible set of paths between the input and output ports. The matrix comprises 64 bi-directional paths, allowing all inputs to connect simultaneously to all outputs, with the option to switch each path on or off independently. The system is housed in a 5U height, 19-inch rack chassis, with the SMA female RF connections and AC power input on the rear panel. Removable carry handles are included on the front, rear and side panels to aid installation. The switch matrix can be controlled via USB or Ethernet (supporting HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' ZT-4X16NB-1 is a 5U height, 19-inch rack-mountable 4 x 16 switch matrix with SMA female connectors, designed for flexible, non-blocking RF signal routing between 900 and 2150 MHz. It provides 64 independent bi-directional paths with insertion loss of 20.5 to 23.0 dB and isolation of 80 to 100 dB between disconnected ports. The unit supports control via USB HID and Ethernet using HTTP and Telnet protocols, and operates with a maximum power consumption of 480 W.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' ZT-4X16NB-1 is a 5U height, 19-inch rack-mountable 4 x 16 switch matrix with SMA female connectors, designed for flexible, non-blocking RF signal routing between 900 and 2150 MHz. It provides 64 independent bi-directional paths with insertion loss of 20.5 to 23.0 dB and isolation of 80 to 100 dB between disconnected ports. The unit supports control via USB HID and Ethernet using HTTP and Telnet protocols, and operates with a maximum power consumption of 480 W.

Suppliers

Company
Product
Description
Supplier Links
Full Fan-Out Matrix, 4 x 16, 900 - 2150 MHz, 4U, SMA - ZT-4X16NB-1 - Mini-Circuits
Brooklyn, NY, United States
Full Fan-Out Matrix, 4 x 16, 900 - 2150 MHz, 4U, SMA
ZT-4X16NB-1
Full Fan-Out Matrix, 4 x 16, 900 - 2150 MHz, 4U, SMA ZT-4X16NB-1
Mini-Circuits’ ZT-4X16NB-1 is a “full fan out” or “fully non blocking” switch matrix. These systems use a combination of mechanical switches and splitter/combiners to provide a completely flexible set of paths between the input and output ports. The matrix comprises 64 bi-directional paths, allowing all inputs to connect simultaneously to all outputs, with the option to switch each path on or off independently. The system is housed in a 5U height, 19-inch rack chassis, with the SMA female RF connections and AC power input on the rear panel. Removable carry handles are included on the front, rear and side panels to aid installation. The switch matrix can be controlled via USB or Ethernet (supporting HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Mini-Circuits’ ZT-4X16NB-1 is a “full fan out” or “fully non blocking” switch matrix. These systems use a combination of mechanical switches and splitter/combiners to provide a completely flexible set of paths between the input and output ports. The matrix comprises 64 bi-directional paths, allowing all inputs to connect simultaneously to all outputs, with the option to switch each path on or off independently. The system is housed in a 5U height, 19-inch rack chassis, with the SMA female RF connections and AC power input on the rear panel. Removable carry handles are included on the front, rear and side panels to aid installation. The switch matrix can be controlled via USB or Ethernet (supporting HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZT-4X16NB-1
Product Name Full Fan-Out Matrix, 4 x 16, 900 - 2150 MHz, 4U, SMA
Connector SMA
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-2SPDT-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
Absorptive SP6T, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-1SP6T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Absorptive SP4T, Solid State Switch, 2 MHz - 8.5 GHz, 50Ω - U2C-1SP4T-852H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Mechanical SP8T Absorptive Switch, DC - 26.5 GHz, 50Ω - RCM-1SP8T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details